Texas Instruments TMS320DM648 Digital Media Processor TMS320DM648CUT9

Description
Digital Media Processor 529-FCBGA 0 to 90
Request a Quote Datasheet
Description
Digital Media Processor 529-FCBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM648 Digital Media Processor - TMS320DM648CUT9 - Texas Instruments
Dallas, TX, United States
TMS320DM648 Digital Media Processor
TMS320DM648CUT9
TMS320DM648 Digital Media Processor TMS320DM648CUT9
Digital Media Processor 529-FCBGA 0 to 90

Digital Media Processor 529-FCBGA 0 to 90

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648CUT9
797435-TMS320DM648CUT9
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648CUT9 797435-TMS320DM648CUT9
Manufacturer: Texas Instruments Win Source Part Number: 797435-TMS320DM648CU T9 Series: TMS320DM64x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 529-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, I2C, McASP, PCI, SPI, UART Clock Rate: 900MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 576kB Voltage - Core: 1.20V Family Name: TMS320DM648 Categories: Integrated Circuits (ICs) Manufacturer Package: 529-FCBGA (19x19) Alternative Parts (Cross-Reference): TMS320DM648CUTD9; ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797435-TMS320DM648CUT9
Series: TMS320DM64x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 529-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate: 900MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 576kB
Voltage - Core: 1.20V
Family Name: TMS320DM648
Categories: Integrated Circuits (ICs)
Manufacturer Package: 529-FCBGA (19x19)
Alternative Parts (Cross-Reference): TMS320DM648CUTD9;
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM648CUT9-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM648CUT9-ND
DSP (Digital Signal Processors) TMS320DM648CUT9-ND
IC DGTL MEDIA PROCESSOR 529FCBGA

IC DGTL MEDIA PROCESSOR 529FCBGA

Buy Now Datasheet
Digital Media Processor 529-FCBGA 0 to 90 Product overview: TMS320DM648CUT9 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM648CUT9 can be used for catalog matching and distributor lookup.

Digital Media Processor 529-FCBGA 0 to 90 Product overview: TMS320DM648CUT9 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM648CUT9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM648CUT9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM648CUT9
DSP (Digital Signal Processors) TMS320DM648CUT9
IC DGTL MEDIA PROCESSOR 529FCBGA

IC DGTL MEDIA PROCESSOR 529FCBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM648CUT9 797435-TMS320DM648CUT9 TMS320DM648CUT9-ND 698-TMS320DM648CUT9 TMS320DM648CUT9
Product Name TMS320DM648 Digital Media Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648CUT9 DSP (Digital Signal Processors) Dsp DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.20V 1.2V; 1.8V; 3.3V 1.2V
Package Type Other; FCBGA Other; 529-BFBGA Other; FCBGA BGA; Other; 529-BFBGA
Clock Speed 720 to 1100 MHz 900 MHz 900 MHz 900 MHz 900 MHz
MMACS 8800
Unlock Full Specs
to access all available technical data

Similar Products

LM98519 10-bit 65 MSPS 6 Channel Imaging Signal Processor - LM98519VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QXA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
SMJ320C25 Digital Signal Processors - 5962-8861901YA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCED4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details