Texas Instruments TMS320DM648 Digital Media Processor TMS320DM648CUT7

Description
Digital Media Processor 529-FCBGA 0 to 90
Request a Quote Datasheet
Description
Digital Media Processor 529-FCBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM648 Digital Media Processor - TMS320DM648CUT7 - Texas Instruments
Dallas, TX, United States
TMS320DM648 Digital Media Processor
TMS320DM648CUT7
TMS320DM648 Digital Media Processor TMS320DM648CUT7
Digital Media Processor 529-FCBGA 0 to 90

Digital Media Processor 529-FCBGA 0 to 90

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648CUT7
797434-TMS320DM648CUT7
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648CUT7 797434-TMS320DM648CUT7
Manufacturer: Texas Instruments Win Source Part Number: 797434-TMS320DM648CU T7 Series: TMS320DM64x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 529-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, I2C, McASP, PCI, SPI, UART Clock Rate: 720MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 576kB Voltage - Core: 1.20V Family Name: TMS320DM648 Categories: Integrated Circuits (ICs) Manufacturer Package: 529-FCBGA (19x19) Alternative Parts (Cross-Reference): TMS320DM648CUTD7; ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797434-TMS320DM648CUT7
Series: TMS320DM64x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 529-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate: 720MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 576kB
Voltage - Core: 1.20V
Family Name: TMS320DM648
Categories: Integrated Circuits (ICs)
Manufacturer Package: 529-FCBGA (19x19)
Alternative Parts (Cross-Reference): TMS320DM648CUTD7;
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Media Processor 529-FCBGA 0 to 90 Product overview: TMS320DM648CUT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM648CUT7 can be used for catalog matching and distributor lookup.

Digital Media Processor 529-FCBGA 0 to 90 Product overview: TMS320DM648CUT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM648CUT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42894-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42894-ND
DSP (Digital Signal Processors) 296-42894-ND
IC DGTL MEDIA PROCESSOR 529FCBGA

IC DGTL MEDIA PROCESSOR 529FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM648CUT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM648CUT7
DSP (Digital Signal Processors) TMS320DM648CUT7
IC DGTL MEDIA PROCESSOR 529FCBGA

IC DGTL MEDIA PROCESSOR 529FCBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM648CUT7 797434-TMS320DM648CUT7 698-TMS320DM648CUT7 296-42894-ND TMS320DM648CUT7
Product Name TMS320DM648 Digital Media Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648CUT7 Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.20V 1.2V 1.2V; 1.8V; 3.3V
Package Type Other; FCBGA Other; FCBGA Other; 529-BFBGA BGA; Other; 529-BFBGA
Clock Speed 720 to 1100 MHz 720 MHz 720 MHz 720 MHz 720 MHz
MMACS 8800
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CUSD100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
SM320VC5510A-HIREL Fixed-Point Digital Signal Processor - SM320VC5510AZPHA2 - Texas Instruments
Specs
Supply Voltage 3.6V
Clock Speed 200 MHz
MMACS 400
View Details
5 suppliers
Specs
Package Type Other; 68-CPGA (24.38x24.38)
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA788BSGABFRQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers