Texas Instruments TMS320DM647 Digital Media Processor TMS320DM647ZUT7

Description
Digital Media Processor 529-FCBGA 0 to 90
Request a Quote Datasheet
Description
Digital Media Processor 529-FCBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM647 Digital Media Processor - TMS320DM647ZUT7 - Texas Instruments
Dallas, TX, United States
TMS320DM647 Digital Media Processor
TMS320DM647ZUT7
TMS320DM647 Digital Media Processor TMS320DM647ZUT7
Digital Media Processor 529-FCBGA 0 to 90

Digital Media Processor 529-FCBGA 0 to 90

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-34539-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-34539-5-ND
DSP (Digital Signal Processors) 296-34539-5-ND
IC DGTL MEDIA PROC 529-FCBGA

IC DGTL MEDIA PROC 529-FCBGA

Buy Now Datasheet
Automotive 32-bit 32bit 720MHz Dsp - 698-TMS320DM647ZUT7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 32bit 720MHz Dsp
698-TMS320DM647ZUT7
Automotive 32-bit 32bit 720MHz Dsp 698-TMS320DM647ZUT7
DSP Fixed-Point 32bit 720MHz 5760MIPS Automotive 529-Pin FCBGA Tray Product overview: TMS320DM647ZUT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 720MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Automotive, 32-bit, 32bit, 720MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM647ZUT7 can be used for catalog matching and distributor lookup.

DSP Fixed-Point 32bit 720MHz 5760MIPS Automotive 529-Pin FCBGA Tray Product overview: TMS320DM647ZUT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 720MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Automotive, 32-bit, 32bit, 720MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM647ZUT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM647ZUT7
213171-TMS320DM647ZUT7
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM647ZUT7 213171-TMS320DM647ZUT7
Manufacturer: Texas Instruments Win Source Part Number: 213171-TMS320DM647ZU T7 Packaging: Tray Type: Fixed Point Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 720MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 320kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 529-FCBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213171-TMS320DM647ZUT7
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 720MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 320kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 529-FCBGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320DM647ZUT7 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 66.6MHz, CMOS, PBGA529

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 66.6MHz, CMOS, PBGA529

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM647ZUT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM647ZUT7
DSP (Digital Signal Processors) TMS320DM647ZUT7
IC DGTL MEDIA PROC 529-FCBGA

IC DGTL MEDIA PROC 529-FCBGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM647ZUT7 296-34539-5-ND 698-TMS320DM647ZUT7 213171-TMS320DM647ZUT7 TMS320DM647ZUT7 TMS320DM647ZUT7
Product Name TMS320DM647 Digital Media Processor DSP (Digital Signal Processors) Automotive 32-bit 32bit 720MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM647ZUT7 DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.2V; 1.8V; 3.3V 1.2V 1.20V
Package Type Other; FCBGA Other; 529-BFBGA Other; FCBGA Other; 529-FCBGA (19x19) BGA; Other; FCBGA529 BGA; Other; 529-BFBGA
Clock Speed 720 to 1100 MHz 720 MHz 720 MHz 720 MHz 720 MHz
MMACS 8800
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-TMS320BC51PQ57 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Package Type Other; BQFP
Clock Speed 57 MHz
View Details
3 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCED4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Dsp - 698-DMVA2ZCEDR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
View Details
5 suppliers