Manufacturer: Texas Instruments
Win Source Part Number: 213169-TMS320DM6467Z
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 729MHz DSP, 364.5MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 248kB
Voltage - Core: 1.20V
Family Name: TMS320DM6467
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 529-FCBGA (19x19)
Alternative Parts (Cross-Reference): TMS320DM6467CCUT7; TMS320DM6467CZUTD7; TMS320DM6467ZUTD7;
Introduction Date: December 01, 2007
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
CMOS, PBGA529
Digital Media System-on-Chip 529-FCBGA 0 to 85 Product overview: TMS320DM6467ZUT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6467ZUT7
IC DIGITAL MEDIA SOC 529-FCBGA
IC DIGITAL MEDIA SOC 529-FCBGA
IC DIGITAL MEDIA SOC 529-FCBGA
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 213169-TMS320DM6467ZUT7 | TMS320DM6467ZUT7 | 698-TMS320DM6467ZUT7 | 296-26856-5-ND | TMS320DM6467ZUT7 | TMS320DM6467ZUT7 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6467ZUT7 | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | |
| Data Bus | 16-Bit | |||||
| Supply Voltage | 1.20V | 1.2V; 1.8V; 3.3V | ||||
| Package Type | Other; 529-FCBGA (19x19) | BGA; Other; BGA529 | Other; FCBGA | Other; 529-BFBGA | BGA; Other; 529-BFBGA | |
| Clock Speed | 729 to 364 MHz | 729 MHz | 364 to 729 MHz | 729 to 364 MHz | 729 to 364 MHz |