Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6441AZWT TMS320DM6441AZWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 055281-TMS320DM6441A ZWT Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 513MHz DSP, 256MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 160kB Voltage - Core: 1.05V, 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 361-NFBGA (16x16) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055281-TMS320DM6441A ZWT Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 513MHz DSP, 256MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 160kB Voltage - Core: 1.05V, 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 361-NFBGA (16x16) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6441AZWT
055281-TMS320DM6441AZWT
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6441AZWT 055281-TMS320DM6441AZWT
Manufacturer: Texas Instruments Win Source Part Number: 055281-TMS320DM6441A ZWT Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 513MHz DSP, 256MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 160kB Voltage - Core: 1.05V, 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 361-NFBGA (16x16) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055281-TMS320DM6441AZWT
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 513MHz DSP, 256MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 160kB
Voltage - Core: 1.05V, 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 361-NFBGA (16x16)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-26853-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-26853-5-ND
DSP (Digital Signal Processors) 296-26853-5-ND
IC SOC DIGITAL MEDIA 361-BGA

IC SOC DIGITAL MEDIA 361-BGA

Buy Now Datasheet
TMS320DM644x 256MHz 32b LFBGA Digital Media SoC Product overview: TMS320DM6441AZWT from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 256MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6441AZWT can be used for catalog matching and distributor lookup.

TMS320DM644x 256MHz 32b LFBGA Digital Media SoC Product overview: TMS320DM6441AZWT from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 256MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6441AZWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM6441AZWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6441AZWT
DSP (Digital Signal Processors) TMS320DM6441AZWT
IC SOC DIGITAL MEDIA 361-BGA

IC SOC DIGITAL MEDIA 361-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 055281-TMS320DM6441AZWT 296-26853-5-ND 698-TMS320DM6441AZWT TMS320DM6441AZWT
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6441AZWT DSP (Digital Signal Processors) 256MHz Dsp DSP (Digital Signal Processors)
Supply Voltage 1.05V, 1.20V 1.2V; 1.8V; 3.3V; 1.05V
Package Type Other; 361-NFBGA (16x16) Other; 361-LFBGA Other; LFBGA BGA; Other; 361-LFBGA
Clock Speed 513 to 256 MHz 256 to 513 MHz 256 MHz 513 to 256 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LM98519 10-bit 65 MSPS 6 Channel Imaging Signal Processor - LM98519VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2103KP-40 - Lingto Electronic Limited
Specs
Clock Speed 10.24 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
 - PEF20580FV3.1 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; TQFP; Other; TQFP128
View Details