Texas Instruments TMS320DM643 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM643AZDK5

Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote
Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320DM643AZDK5 is a high-performance fixed-point digital signal processor designed for video and imaging applications. It operates at clock rates of 500 to 600 MHz and can achieve up to 4800 million instructions per second (MIPS). The processor features an advanced VelociTI.2 very-long-instruction-word (VLIW) architecture, which includes eight independent functional units, allowing for efficient parallel processing. This DSP is fully software-compatible with the C64x,Ñ¢ family, making it suitable for developers familiar with that platform. It supports multiple video standards and resolutions, facilitated by two configurable video ports that provide a glueless interface to common video decoder and encoder devices. The device also includes a comprehensive set of peripherals, such as a 10/100 Mb/s Ethernet MAC, a multichannel audio serial port, and various general-purpose timers and I/O pins. The memory architecture consists of a two-level cache system, with 128 Kbits of Level 1 program and data cache, and 2 Mbits of Level 2 memory that can be configured as cache or mapped memory. The TMS320DM643AZDK5 is packaged in a 548-pin ball grid array (BGA) format, making it suitable for compact designs. This processor is ideal for applications requiring high-speed processing and flexibility in multimedia tasks.

Datasheet Summary
Powered by GS/AI

The TMS320DM643AZDK5 is a high-performance fixed-point digital signal processor designed for video and imaging applications. It operates at clock rates of 500 to 600 MHz and can achieve up to 4800 million instructions per second (MIPS). The processor features an advanced VelociTI.2 very-long-instruction-word (VLIW) architecture, which includes eight independent functional units, allowing for efficient parallel processing. This DSP is fully software-compatible with the C64x,Ñ¢ family, making it suitable for developers familiar with that platform. It supports multiple video standards and resolutions, facilitated by two configurable video ports that provide a glueless interface to common video decoder and encoder devices. The device also includes a comprehensive set of peripherals, such as a 10/100 Mb/s Ethernet MAC, a multichannel audio serial port, and various general-purpose timers and I/O pins. The memory architecture consists of a two-level cache system, with 128 Kbits of Level 1 program and data cache, and 2 Mbits of Level 2 memory that can be configured as cache or mapped memory. The TMS320DM643AZDK5 is packaged in a 548-pin ball grid array (BGA) format, making it suitable for compact designs. This processor is ideal for applications requiring high-speed processing and flexibility in multimedia tasks.

Suppliers

Company
Product
Description
Supplier Links
TMS320DM643 Video/Imaging Fixed-Point Digital Signal Processor - TMS320DM643AZDK5 - Texas Instruments
Dallas, TX, United States
TMS320DM643 Video/Imaging Fixed-Point Digital Signal Processor
TMS320DM643AZDK5
TMS320DM643 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM643AZDK5
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Buy Now Datasheet
 - TMS320DM643AZDK5 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 100MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 100MHz, CMOS, PBGA548

Supplier's Site Datasheet
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA Product overview: TMS320DM643AZDK5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM643AZDK5 can be used for catalog matching and distributor lookup.

Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA Product overview: TMS320DM643AZDK5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM643AZDK5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM643AZDK5
1271199-TMS320DM643AZDK5
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM643AZDK5 1271199-TMS320DM643AZDK5
Manufacturer: Texas Instruments Win Source Part Number: 1271199-TMS320DM643A ZDK5 Series: TMS320DM64x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 548-FBGA, FCBGA Mounting: SMD Interface: Host Interface, I2C, McASP, McBSP Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 288kB Voltage - Core: 1.40V Family Name: TMS320DM643 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 548-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320DM643AGDK5; TMS320DM643GDK500; Introduction Date: November 14, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1271199-TMS320DM643AZDK5
Series: TMS320DM64x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 548-FBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, McBSP
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 288kB
Voltage - Core: 1.40V
Family Name: TMS320DM643
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 548-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM643AGDK5; TMS320DM643GDK500;
Introduction Date: November 14, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM643AZDK5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM643AZDK5-ND
DSP (Digital Signal Processors) TMS320DM643AZDK5-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM643AZDK5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM643AZDK5
DSP (Digital Signal Processors) TMS320DM643AZDK5
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM643AZDK5 TMS320DM643AZDK5 698-TMS320DM643AZDK5 1271199-TMS320DM643AZDK5 TMS320DM643AZDK5-ND TMS320DM643AZDK5
Product Name TMS320DM643 Video/Imaging Fixed-Point Digital Signal Processor Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM643AZDK5 DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V 1.40V 3.3V; 1.40V
Package Type Other; FC/CSP,FCBGA BGA; Other; FCBGA548 Other; FCBGA Other; 548-BFBGA, FCBGA BGA; Other; 548-BFBGA, FCBGA
Clock Speed 500 to 600 MHz 500 MHz 500 MHz 500 MHz 500 MHz
MMACS 4800
Unlock Full Specs
to access all available technical data

Similar Products

SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFHW - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
3 suppliers
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWTA2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA781BRGABFRQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
OMAPL137-HT High Temperature Low Power Applications Processor - OMAPL137BPTPH - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; HLQFP,XCEPT
View Details