Texas Instruments TMS320DM643 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM643AGNZ5

Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote
Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320DM643AGNZ5 is a high-performance fixed-point digital signal processor (DSP) designed for video and imaging applications. It operates at clock rates of 500 to 600 MHz and can achieve up to 4800 million instructions per second (MIPS). The DSP features an advanced VelociTI.2 very-long-instruction-word (VLIW) architecture, which includes eight independent functional units, allowing for efficient parallel processing. This device supports multiple video standards and resolutions, making it suitable for various digital media applications. It includes two configurable video ports for seamless interfacing with common video decoder and encoder devices. The DSP also features a robust set of peripherals, including a 10/100 Mb/s Ethernet MAC, a multichannel audio serial port, and a flexible external memory interface. The TMS320DM643AGNZ5 is packaged in a 548-pin ball grid array (BGA) format, providing a compact solution for integration into complex systems. Its architecture and performance characteristics make it a viable option for engineers looking to implement high-performance DSP solutions in their projects.

Datasheet Summary
Powered by GS/AI

The TMS320DM643AGNZ5 is a high-performance fixed-point digital signal processor (DSP) designed for video and imaging applications. It operates at clock rates of 500 to 600 MHz and can achieve up to 4800 million instructions per second (MIPS). The DSP features an advanced VelociTI.2 very-long-instruction-word (VLIW) architecture, which includes eight independent functional units, allowing for efficient parallel processing. This device supports multiple video standards and resolutions, making it suitable for various digital media applications. It includes two configurable video ports for seamless interfacing with common video decoder and encoder devices. The DSP also features a robust set of peripherals, including a 10/100 Mb/s Ethernet MAC, a multichannel audio serial port, and a flexible external memory interface. The TMS320DM643AGNZ5 is packaged in a 548-pin ball grid array (BGA) format, providing a compact solution for integration into complex systems. Its architecture and performance characteristics make it a viable option for engineers looking to implement high-performance DSP solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
TMS320DM643 Video/Imaging Fixed-Point Digital Signal Processor - TMS320DM643AGNZ5 - Texas Instruments
Dallas, TX, United States
TMS320DM643 Video/Imaging Fixed-Point Digital Signal Processor
TMS320DM643AGNZ5
TMS320DM643 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM643AGNZ5
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Buy Now Datasheet
 - TMS320DM643AGNZ5 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 100MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 100MHz, CMOS, PBGA548

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM643AGNZ5
797424-TMS320DM643AGNZ5
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM643AGNZ5 797424-TMS320DM643AGNZ5
Manufacturer: Texas Instruments Win Source Part Number: 797424-TMS320DM643AG NZ5 Series: TMS320DM64x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 548-BBGA, FCBGA Mounting: SMD Interface: Host Interface, I2C, McASP, McBSP Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 288kB Voltage - Core: 1.20V Family Name: TMS320DM643 Categories: Integrated Circuits (ICs) Manufacturer Package: 548-FCBGA (27x27) Alternative Parts (Cross-Reference): TMS320DM643GDK500; TMS320DM643AGDK5; TMS320DM643AZNZA5; Introduction Date: October 01, 2002 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797424-TMS320DM643AGNZ5
Series: TMS320DM64x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 548-BBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, McBSP
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 288kB
Voltage - Core: 1.20V
Family Name: TMS320DM643
Categories: Integrated Circuits (ICs)
Manufacturer Package: 548-FCBGA (27x27)
Alternative Parts (Cross-Reference): TMS320DM643GDK500; TMS320DM643AGDK5; TMS320DM643AZNZA5;
Introduction Date: October 01, 2002
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42873-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42873-ND
DSP (Digital Signal Processors) 296-42873-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA Product overview: TMS320DM643AGNZ5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM643AGNZ5 can be used for catalog matching and distributor lookup.

Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA Product overview: TMS320DM643AGNZ5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM643AGNZ5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FIXED-POINT DSP 548-FCBGA - 815-TMS320DM643AGNZ5 - Utmel Electronic Limited
Hong Kong, China
IC FIXED-POINT DSP 548-FCBGA
815-TMS320DM643AGNZ5
IC FIXED-POINT DSP 548-FCBGA 815-TMS320DM643AGNZ5
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Supplier's Site
DSP (Digital Signal Processors) - TMS320DM643AGNZ5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM643AGNZ5
DSP (Digital Signal Processors) TMS320DM643AGNZ5
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM643AGNZ5 TMS320DM643AGNZ5 797424-TMS320DM643AGNZ5 296-42873-ND 698-TMS320DM643AGNZ5 815-TMS320DM643AGNZ5 TMS320DM643AGNZ5
Product Name TMS320DM643 Video/Imaging Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM643AGNZ5 DSP (Digital Signal Processors) Dsp IC FIXED-POINT DSP 548-FCBGA DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.20V 1.2V; 3.3V 3.3V -3.3V; 3V; 1.2V
Package Type Other; FC/CSP,FCBGA BGA; Other; FCBGA548 Other; 548-BBGA, FCBGA Other; FCBGA Other; 548-BBGA, FCBGA BGA; Other; 548-BBGA, FCBGA
Clock Speed 500 to 600 MHz 500 MHz 500 MHz 500 MHz 500 MHz
MMACS 4800
Interface Type I²C I²C; Host Interface, I2C, McASP, McBSP I²C I2C, McASP I²C; Host Interface, I2C, McASP, McBSP I²C; Host Interface, I²C, McASP, McBSP
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWT2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers
DSP (Digital Signal Processors) - DRA786BDGABFRQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40GFM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details