Texas Instruments TMS320DM6437 Digital Media Processor TMS320DM6437ZWT7

Description
Digital Media Processor 361-NFBGA 0 to 90
Request a Quote Datasheet
Description
Digital Media Processor 361-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM6437 Digital Media Processor - TMS320DM6437ZWT7 - Texas Instruments
Dallas, TX, United States
TMS320DM6437 Digital Media Processor
TMS320DM6437ZWT7
TMS320DM6437 Digital Media Processor TMS320DM6437ZWT7
Digital Media Processor 361-NFBGA 0 to 90

Digital Media Processor 361-NFBGA 0 to 90

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWT7
055280-TMS320DM6437ZWT7
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWT7 055280-TMS320DM6437ZWT7
Manufacturer: Texas Instruments Win Source Part Number: 055280-TMS320DM6437Z WT7 Packaging: Tray Type: Fixed Point Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 700MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 361-NFBGA (16x16) Alternative Parts (Cross-Reference): TMS320DM6437ZDU7; TMS320DM6437ZWTL; TMS320DM6437ZWT7; TMS320DM6437ZDUL; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055280-TMS320DM6437ZWT7
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 700MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): TMS320DM6437ZDU7; TMS320DM6437ZWTL; TMS320DM6437ZWT7; TMS320DM6437ZDUL;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320DM6437ZWT7 - Rochester Electronics
Newburyport, MA, United States
TMS320DM6437 - Digital Media Processor, 32-Bit Size, 32-Ext Bit, 27MHz, PBGA90

TMS320DM6437 - Digital Media Processor, 32-Bit Size, 32-Ext Bit, 27MHz, PBGA90

Supplier's Site Datasheet
Digital Media Processor 361-NFBGA 0 to 90 Product overview: TMS320DM6437ZWT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6437ZWT7 can be used for catalog matching and distributor lookup.

Digital Media Processor 361-NFBGA 0 to 90 Product overview: TMS320DM6437ZWT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6437ZWT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42952-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42952-5-ND
DSP (Digital Signal Processors) 296-42952-5-ND
IC DGTL MEDIA PROCESSOR 361NFBGA

IC DGTL MEDIA PROCESSOR 361NFBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM6437ZWT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6437ZWT7
DSP (Digital Signal Processors) TMS320DM6437ZWT7
IC DGTL MEDIA PROCESSOR 361NFBGA

IC DGTL MEDIA PROCESSOR 361NFBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWT7 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM6437ZWT7
Embedded - DSP (Digital Signal Processors) TMS320DM6437ZWT7
IC DGTL MEDIA PROCESSOR 361NFBGA

IC DGTL MEDIA PROCESSOR 361NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM6437ZWT7 055280-TMS320DM6437ZWT7 TMS320DM6437ZWT7 698-TMS320DM6437ZWT7 296-42952-5-ND TMS320DM6437ZWT7 TMS320DM6437ZWT7
Product Name TMS320DM6437 Digital Media Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWT7 Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Features Flash Memory
Package Type Other; BGA,NFBGA Other; 361-NFBGA (16x16) BGA; Other; NFBGA361 Other; LFBGA Other; 361-LFBGA BGA; Other; 361-LFBGA
Clock Speed 400 to 700 MHz 700 MHz 700 MHz 700 MHz 700 MHz 700 MHz
MMACS 5600
Operating Temperature -40 to 125 C (-40 to 257 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - 66AK2G12ABY100GS - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 625-LFBGA, FCBGA
Clock Speed 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details