Texas Instruments TMS320DM6435 Digital Media Processor TMS320DM6435ZWT5

Description
Digital Media Processor 361-NFBGA 0 to 90
Request a Quote
Description
Digital Media Processor 361-NFBGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320DM6435ZWT5 is a high-performance digital media processor from Quarktwin Technology Ltd., designed for demanding digital media applications. It operates at clock rates of up to 700 MHz and can achieve performance levels of 5600 million instructions per second (MIPS). The processor features an advanced VelociTI.2 very-long-instruction-word (VLIW) architecture, which includes eight independent functional units, allowing for efficient processing of complex algorithms. This device is equipped with a comprehensive memory architecture, including 256K-bit L1 program RAM/cache, 640K-bit L1 data RAM/cache, and 1M-bit L2 unified mapped RAM/cache, all of which can be flexibly allocated. The TMS320DM6435ZWT5 supports various external memory interfaces, including a 32-bit DDR2 SDRAM memory controller and asynchronous memory interfaces, facilitating integration with a wide range of memory types. The processor also includes a video processing subsystem (VPSS) with capabilities for real-time image processing, auto-exposure, and resizing, making it suitable for video imaging applications. It supports multiple peripheral interfaces, including Ethernet MAC, UARTs, and a high-end CAN controller, enhancing its connectivity options. The device is packaged in a 361-pin Pb-free PBGA package, ensuring compatibility with modern manufacturing processes. Overall, the TMS320DM6435ZWT5 is a robust choice for engineers looking for a powerful DSP solution for digital media processing tasks.

Datasheet Summary
Powered by GS/AI

The TMS320DM6435ZWT5 is a high-performance digital media processor from Quarktwin Technology Ltd., designed for demanding digital media applications. It operates at clock rates of up to 700 MHz and can achieve performance levels of 5600 million instructions per second (MIPS). The processor features an advanced VelociTI.2 very-long-instruction-word (VLIW) architecture, which includes eight independent functional units, allowing for efficient processing of complex algorithms. This device is equipped with a comprehensive memory architecture, including 256K-bit L1 program RAM/cache, 640K-bit L1 data RAM/cache, and 1M-bit L2 unified mapped RAM/cache, all of which can be flexibly allocated. The TMS320DM6435ZWT5 supports various external memory interfaces, including a 32-bit DDR2 SDRAM memory controller and asynchronous memory interfaces, facilitating integration with a wide range of memory types. The processor also includes a video processing subsystem (VPSS) with capabilities for real-time image processing, auto-exposure, and resizing, making it suitable for video imaging applications. It supports multiple peripheral interfaces, including Ethernet MAC, UARTs, and a high-end CAN controller, enhancing its connectivity options. The device is packaged in a 361-pin Pb-free PBGA package, ensuring compatibility with modern manufacturing processes. Overall, the TMS320DM6435ZWT5 is a robust choice for engineers looking for a powerful DSP solution for digital media processing tasks.

Suppliers

Company
Product
Description
Supplier Links
TMS320DM6435 Digital Media Processor - TMS320DM6435ZWT5 - Texas Instruments
Dallas, TX, United States
TMS320DM6435 Digital Media Processor
TMS320DM6435ZWT5
TMS320DM6435 Digital Media Processor TMS320DM6435ZWT5
Digital Media Processor 361-NFBGA 0 to 90

Digital Media Processor 361-NFBGA 0 to 90

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6435ZWT5
797415-TMS320DM6435ZWT5
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6435ZWT5 797415-TMS320DM6435ZWT5
Manufacturer: Texas Instruments Win Source Part Number: 797415-TMS320DM6435Z WT5 Series: TMS320DM643x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 500MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Family Name: TMS320DM6435 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (16x16) Alternative Parts (Cross-Reference): TMS320DM6435ZDU5; TMS320DM6435ZWTQ5; Introduction Date: January 30, 2008 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797415-TMS320DM6435ZWT5
Series: TMS320DM643x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 500MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Family Name: TMS320DM6435
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): TMS320DM6435ZDU5; TMS320DM6435ZWTQ5;
Introduction Date: January 30, 2008
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 32bit 500MHz 1.2V Dsp
698-TMS320DM6435ZWT5
32-bit 32bit 500MHz 1.2V Dsp 698-TMS320DM6435ZWT5
DSP 32bit 500MHz LFBGA 111 I/O 1.2V-3.63V Product overview: TMS320DM6435ZWT5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 500MHz, 1.2V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 500MHz, 1.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6435ZWT5 can be used for catalog matching and distributor lookup.

DSP 32bit 500MHz LFBGA 111 I/O 1.2V-3.63V Product overview: TMS320DM6435ZWT5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 500MHz, 1.2V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 500MHz, 1.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6435ZWT5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-34530-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-34530-5-ND
DSP (Digital Signal Processors) 296-34530-5-ND
IC DGTL MEDIA PROCESSOR 361-BGA

IC DGTL MEDIA PROCESSOR 361-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM6435ZWT5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6435ZWT5
DSP (Digital Signal Processors) TMS320DM6435ZWT5
IC DGTL MEDIA PROCESSOR 361-BGA

IC DGTL MEDIA PROCESSOR 361-BGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM6435ZWT5 797415-TMS320DM6435ZWT5 698-TMS320DM6435ZWT5 296-34530-5-ND TMS320DM6435ZWT5
Product Name TMS320DM6435 Digital Media Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6435ZWT5 32-bit 32bit 500MHz 1.2V Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Features Flash Memory
Package Type Other; BGA,NFBGA Other; LFBGA Other; 361-LFBGA BGA; Other; 361-LFBGA
Clock Speed 400 to 700 MHz 500 MHz 500 MHz 500 MHz 500 MHz
MMACS 5600
Operating Temperature -40 to 125 C (-40 to 257 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - MTDM8148CCYE2-ND - DigiKey
Specs
Supply Voltage 1.5V; 1.8V; 3.3V; 0.95V, 1.1V, 1.2V, 1.35V
Clock Speed 750 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
5 suppliers
SM320C6727B SM320C6727B Floating-Point Digital Signal Processor - SM320C6727BHFHM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
4 suppliers