Texas Instruments TMS320DM6435 Digital Media Processor TMS320DM6435ZDUQ6

Description
Digital Media Processor 376-BGA
Request a Quote Datasheet
Description
Digital Media Processor 376-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM6435 Digital Media Processor - TMS320DM6435ZDUQ6 - Texas Instruments
Dallas, TX, United States
TMS320DM6435 Digital Media Processor
TMS320DM6435ZDUQ6
TMS320DM6435 Digital Media Processor TMS320DM6435ZDUQ6
Digital Media Processor 376-BGA

Digital Media Processor 376-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6435ZDUQ6
797413-TMS320DM6435ZDUQ6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6435ZDUQ6 797413-TMS320DM6435ZDUQ6
Manufacturer: Texas Instruments Win Source Part Number: 797413-TMS320DM6435Z DUQ6 Series: TMS320DM643x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 125°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 376-BBGA Exposed Pad Mounting: SMD Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 600MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Family Name: TMS320DM6435 Categories: Integrated Circuits (ICs) Manufacturer Package: 376-BGA (23x23) Alternative Parts (Cross-Reference): TMS320DM6435ZWTQ6; Introduction Date: November 01, 2006 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797413-TMS320DM6435ZDUQ6
Series: TMS320DM643x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 125°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 376-BBGA Exposed Pad
Mounting: SMD
Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 600MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Family Name: TMS320DM6435
Categories: Integrated Circuits (ICs)
Manufacturer Package: 376-BGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM6435ZWTQ6;
Introduction Date: November 01, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM6435ZDUQ6-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM6435ZDUQ6-ND
DSP (Digital Signal Processors) TMS320DM6435ZDUQ6-ND
IC DGTL MEDIA PROCESSOR 376-BGA

IC DGTL MEDIA PROCESSOR 376-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM6435ZDUQ6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6435ZDUQ6
DSP (Digital Signal Processors) TMS320DM6435ZDUQ6
IC DGTL MEDIA PROCESSOR 376-BGA

IC DGTL MEDIA PROCESSOR 376-BGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM6435ZDUQ6 797413-TMS320DM6435ZDUQ6 TMS320DM6435ZDUQ6-ND TMS320DM6435ZDUQ6
Product Name TMS320DM6435 Digital Media Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6435ZDUQ6 DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Features Flash Memory
Package Type Other; BGA,NFBGA Other; 376-BBGA Exposed Pad BGA; Other; 376-BBGA Exposed Pad
Clock Speed 400 to 700 MHz 600 MHz 600 MHz 600 MHz
MMACS 5600
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320VC33 Digital Signal Processor - SMJ320VC33HFGM150 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
2 suppliers
Specs
Package Type Other; 181-CPGA (39x39)
Clock Speed 40 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
LM98519 10-bit 65 MSPS 6 Channel Imaging Signal Processor - LM98519VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details