Texas Instruments TMS320DM6435 Digital Media Processor TMS320DM6435ZDU7

Description
Digital Media Processor 376-BGA 0 to 90
Request a Quote Datasheet
Description
Digital Media Processor 376-BGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM6435 Digital Media Processor - TMS320DM6435ZDU7 - Texas Instruments
Dallas, TX, United States
TMS320DM6435 Digital Media Processor
TMS320DM6435ZDU7
TMS320DM6435 Digital Media Processor TMS320DM6435ZDU7
Digital Media Processor 376-BGA 0 to 90

Digital Media Processor 376-BGA 0 to 90

Buy Now Datasheet
Digital Media Processor 376-BGA 0 to 90 Product overview: TMS320DM6435ZDU7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6435ZDU7 can be used for catalog matching and distributor lookup.

Digital Media Processor 376-BGA 0 to 90 Product overview: TMS320DM6435ZDU7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6435ZDU7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6435ZDU7
797412-TMS320DM6435ZDU7
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6435ZDU7 797412-TMS320DM6435ZDU7
Manufacturer: Texas Instruments Win Source Part Number: 797412-TMS320DM6435Z DU7 Series: TMS320DM643x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 376-BBGA Exposed Pad Mounting: SMD Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 700MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Family Name: TMS320DM6435 Categories: Integrated Circuits (ICs) Manufacturer Package: 376-BGA (23x23) Alternative Parts (Cross-Reference): TMS320DM6435ZWT7; Introduction Date: November 01, 2006 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797412-TMS320DM6435ZDU7
Series: TMS320DM643x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 376-BBGA Exposed Pad
Mounting: SMD
Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 700MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Family Name: TMS320DM6435
Categories: Integrated Circuits (ICs)
Manufacturer Package: 376-BGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM6435ZWT7;
Introduction Date: November 01, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320DM6435ZDU7 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 27MHz, CMOS, PBGA376

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 27MHz, CMOS, PBGA376

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42949-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42949-5-ND
DSP (Digital Signal Processors) 296-42949-5-ND
IC DGTL MEDIA PROCESSOR 376-BGA

IC DGTL MEDIA PROCESSOR 376-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM6435ZDU7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6435ZDU7
DSP (Digital Signal Processors) TMS320DM6435ZDU7
IC DGTL MEDIA PROCESSOR 376-BGA

IC DGTL MEDIA PROCESSOR 376-BGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM6435ZDU7 698-TMS320DM6435ZDU7 797412-TMS320DM6435ZDU7 TMS320DM6435ZDU7 296-42949-5-ND TMS320DM6435ZDU7
Product Name TMS320DM6435 Digital Media Processor BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6435ZDU7 DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Features Flash Memory
Package Type Other; BGA,NFBGA Other; BGA BGA; Other; BGA376 Other; 376-BBGA Exposed Pad BGA; Other; 376-BBGA Exposed Pad
Clock Speed 400 to 700 MHz 700 MHz 700 MHz 700 MHz 700 MHz
MMACS 5600
Operating Temperature -40 to 125 C (-40 to 257 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-DVC5416PGE160IDWLD - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Pin Count 144
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Specs
Package Type Other; 68-CPGA (24.38x24.38)
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - DM355ZCE216ECH - 772731-DM355ZCE216ECH - Win Source Electronics
Specs
Supply Voltage 1.30V
Clock Speed 216 MHz
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
SMJ320C6203 Fixed-Point Digital Signal Processor - SM320C6203GLPM20 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details