Digital Media Processor 361-NFBGA
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 27MHz, CMOS, PBGA361
IC DGTL MEDIA PROCESSOR 361BGA
IC DGTL MEDIA PROCESSOR 361BGA
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM6435EZWT6 | TMS320DM6435EZWT6 | 296-42872-ND | TMS320DM6435EZWT6 |
| Product Name | TMS320DM6435 Digital Media Processor | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Features | Flash Memory | |||
| Package Type | Other; BGA,NFBGA | BGA; Other; NFBGA361 | Other; 361-LFBGA | BGA; Other; 361-LFBGA |
| Clock Speed | 400 to 700 MHz | 600 MHz | 600 MHz | |
| MMACS | 5600 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) |