Texas Instruments Dsp TMS320DM642GNZ

Description
Product overview: TMS320DM642GNZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642GNZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: TMS320DM642GNZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642GNZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product overview: TMS320DM642GNZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642GNZ can be used for catalog matching and distributor lookup.

Product overview: TMS320DM642GNZ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642GNZ can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642GNZ
213167-TMS320DM642GNZ
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642GNZ 213167-TMS320DM642GNZ
Manufacturer: Texas Instruments Win Source Part Number: 213167-TMS320DM642GN Z Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.40V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 548-FCBGA (27x27) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213167-TMS320DM642GNZ
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.40V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 548-FCBGA (27x27)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320DM642GNZ 213167-TMS320DM642GNZ
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642GNZ
Supply Voltage 1.40V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2186BST-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Host Interface, Serial Port
View Details
SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPI20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
4 suppliers
 - KD82750DB-45 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; Other; QFP132
View Details
DSP (Digital Signal Processors) - 598-1680-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 128-LQFP
View Details
5 suppliers