Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163203-CS495313-CVZ
Manufacturer Homepage: www.cirrus.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
DSP 32BIT DECODER 128LQFP COMM
DSP 32BIT DECODER 128LQFP COMM
DSP 32BIT DECODER 128LQFP COMM
DSP 32BIT DECODER 128LQFP COMM
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 1163203-CS495313-CVZ | 598-1680-ND | CS495313-CVZ | CS495313-CVZ | CS495313-CVZ |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - CS495313-CVZ | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Data Bus | 32-Bit | ||||
| Supply Voltage | 1.8V; 3.3V | ||||
| Package Type | LFQP; Other; 128-LQFP | QFP; Other; 128-LQFP | |||
| Pin Count | 128 |