Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
IC FIXED-POINT DSP 548-FCBGA
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548
Manufacturer: Texas Instruments
Win Source Part Number: 1271188-TMS320DM642A
Series: TMS320DM64x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 548-FBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, McBSP, PCI
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.20V
Family Name: TMS320DM642
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 548-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM642GDKA500; TMS320DM642AGDKA5;
Introduction Date: July 15, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
500MHz 32b DSP FCBGA, I2C, PCI, McASP, SDRAM, RAM Product overview: TMS320DM642AZDKA5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642AZDKA
IC FIXED-POINT DSP 548-FCBGA
IC FIXED-POINT DSP 548-FCBGA
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM642AZDKA5 | TMS320DM642AZDKA5-ND | TMS320DM642AZDKA5 | 1271188-TMS320DM642AZDKA5 | 698-TMS320DM642AZDKA5 | TMS320DM642AZDKA5 | 815-TMS320DM642AZDKA5 |
| Product Name | TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZDKA5 | 500MHz Dsp | DSP (Digital Signal Processors) | IC FIXED-POINT DSP 548-FCBGA | |
| Supply Voltage | 3.3V | 1.2V; 3.3V | 1.20V | 1.4V | |||
| Package Type | Other; FC/CSP,FCBGA | Other; 548-BFBGA, FCBGA | BGA; Other; BGA548 | Other; FCBGA | BGA; Other; 548-BFBGA, FCBGA | Other; 548-FBGA, FCBGA | |
| Clock Speed | 500 to 720 MHz | 500 MHz | 500 MHz | 500 MHz | 500 MHz | ||
| MMACS | 5760 | ||||||
| Interface Type | I²C | I²C; PCI | I²C; PCI; Host Interface, I2C, McASP, McBSP, PCI | I2C, PCI, McASP | I²C; PCI; Host Interface, I²C, McASP, McBSP, PCI | I²C; PCI; Host Interface, I2C, McASP, McBSP, PCI |