Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320DM642AGNZ5

Description
IC FIXED-POINT DSP 548-FCBGA
Request a Quote Datasheet
Description
IC FIXED-POINT DSP 548-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320DM642AGNZ5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM642AGNZ5-ND
DSP (Digital Signal Processors) TMS320DM642AGNZ5-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
 - TMS320DM642AGNZ5 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM642AGNZ5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM642AGNZ5
DSP (Digital Signal Processors) TMS320DM642AGNZ5
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM642AGNZ5-ND TMS320DM642AGNZ5 TMS320DM642AGNZ5
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.2V; 3.3V
Package Type Other; 548-BBGA, FCBGA BGA; Other; BGA548 BGA; Other; 548-BBGA, FCBGA
Pin Count 548
Clock Speed 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2181BST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details