Texas Instruments TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM642AGDKA5

Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP
Request a Quote
Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TMS320DM642AGDKA5 is a video/imaging fixed-point digital signal processor in a 548-pin plastic BGA package (GDK) with a 0.8-mm ball pitch. It operates at a maximum clock rate of 500 MHz with a 1.4-V internal supply voltage and a 3.3-V I/O supply. The device supports extended temperature operation from -40°C to 105°C. It features a VelociTI.2™ VLIW architecture with eight functional units, 128K-bit L1P and L1D caches, 2-Mbit unified L2 memory, a 64-bit external memory interface, three configurable video ports, a 10/100 Mb/s Ethernet MAC, and a 32-bit PCI interface. The part is fully software-compatible with the C64x™ DSP family and includes an EDMA controller, McASP, I2C, and GPIO peripherals.

Datasheet Summary
Powered by GS/AI

TMS320DM642AGDKA5 is a video/imaging fixed-point digital signal processor in a 548-pin plastic BGA package (GDK) with a 0.8-mm ball pitch. It operates at a maximum clock rate of 500 MHz with a 1.4-V internal supply voltage and a 3.3-V I/O supply. The device supports extended temperature operation from -40°C to 105°C. It features a VelociTI.2™ VLIW architecture with eight functional units, 128K-bit L1P and L1D caches, 2-Mbit unified L2 memory, a 64-bit external memory interface, three configurable video ports, a 10/100 Mb/s Ethernet MAC, and a 32-bit PCI interface. The part is fully software-compatible with the C64x™ DSP family and includes an EDMA controller, McASP, I2C, and GPIO peripherals.

Suppliers

Company
Product
Description
Supplier Links
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor - TMS320DM642AGDKA5 - Texas Instruments
Dallas, TX, United States
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor
TMS320DM642AGDKA5
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM642AGDKA5
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP

Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42864-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42864-ND
DSP (Digital Signal Processors) 296-42864-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AGDKA5
1271186-TMS320DM642AGDKA5
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AGDKA5 1271186-TMS320DM642AGDKA5
Manufacturer: Texas Instruments Win Source Part Number: 1271186-TMS320DM642A GDKA5 Series: TMS320DM64x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 3.30V Package: 548-BFBGA, FCCSPBGA Mounting: SMD Interface: Host Interface, I2C, McASP, McBSP, PCI Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.20V Family Name: TMS320DM642 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 548-FC/CSP (23x23) Alternative Parts (Cross-Reference): TMS320DM642AZDKA5; TMS320DM642AZNZA5; TMS320DM642AGNZA5; Introduction Date: July 01, 2002 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271186-TMS320DM642AGDKA5
Series: TMS320DM64x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 548-BFBGA, FCCSPBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, McBSP, PCI
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.20V
Family Name: TMS320DM642
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 548-FC/CSP (23x23)
Alternative Parts (Cross-Reference): TMS320DM642AZDKA5; TMS320DM642AZNZA5; TMS320DM642AGNZA5;
Introduction Date: July 01, 2002
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320DM642AGDKA5 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Supplier's Site Datasheet
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP Product overview: TMS320DM642AGDKA5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642AGDKA 5 can be used for catalog matching and distributor lookup.

Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP Product overview: TMS320DM642AGDKA5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642AGDKA5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FIXED-POINT DSP 548-FCBGA - 815-TMS320DM642AGDKA5 - Utmel Electronic Limited
Hong Kong, China
IC FIXED-POINT DSP 548-FCBGA
815-TMS320DM642AGDKA5
IC FIXED-POINT DSP 548-FCBGA 815-TMS320DM642AGDKA5
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Supplier's Site
DSP (Digital Signal Processors) - TMS320DM642AGDKA5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM642AGDKA5
DSP (Digital Signal Processors) TMS320DM642AGDKA5
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM642AGDKA5 296-42864-ND 1271186-TMS320DM642AGDKA5 TMS320DM642AGDKA5 698-TMS320DM642AGDKA5 815-TMS320DM642AGDKA5 TMS320DM642AGDKA5
Product Name TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AGDKA5 Dsp IC FIXED-POINT DSP 548-FCBGA DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.2V; 3.3V 1.20V 1.4V
Package Type Other; FC/CSP,FCBGA Other; 548-BFBGA, FCBGA Other; FC/CSP548 Other; FCBGA Other; 548-BFBGA, FCCSPBGA BGA; Other; 548-BFBGA, FCBGA
Clock Speed 500 to 720 MHz 500 MHz 500 MHz 500 MHz 500 MHz
MMACS 5760
Interface Type I²C I²C; PCI I²C; PCI; Host Interface, I2C, McASP, McBSP, PCI I2C, PCI, McASP I²C; PCI; Host Interface, I2C, McASP, McBSP, PCI I²C; PCI; Host Interface, I²C, McASP, McBSP, PCI
Unlock Full Specs
to access all available technical data

Similar Products