Texas Instruments TMS320DM641 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM641AZDK6

Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet
Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM641 Video/Imaging Fixed-Point Digital Signal Processor - TMS320DM641AZDK6 - Texas Instruments
Dallas, TX, United States
TMS320DM641 Video/Imaging Fixed-Point Digital Signal Processor
TMS320DM641AZDK6
TMS320DM641 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM641AZDK6
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Buy Now Datasheet
 - TMS320DM641AZDK6 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 75MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 75MHz, CMOS, PBGA548

Supplier's Site Datasheet
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA Product overview: TMS320DM641AZDK6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM641AZDK6 can be used for catalog matching and distributor lookup.

Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA Product overview: TMS320DM641AZDK6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM641AZDK6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42372-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42372-ND
DSP (Digital Signal Processors) 296-42372-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM641AZDK6
797396-TMS320DM641AZDK6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM641AZDK6 797396-TMS320DM641AZDK6
Manufacturer: Texas Instruments Win Source Part Number: 797396-TMS320DM641AZ DK6 Series: TMS320DM64x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 548-FBGA, FCBGA Mounting: SMD Interface: Host Interface, I2C, McASP, McBSP Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.40V Family Name: TMS320DM641 Categories: Integrated Circuits (ICs) Manufacturer Package: 548-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320DM641AGDK6; TMS320DM641GDK600; Introduction Date: September 01, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797396-TMS320DM641AZDK6
Series: TMS320DM64x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 548-FBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, McBSP
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.40V
Family Name: TMS320DM641
Categories: Integrated Circuits (ICs)
Manufacturer Package: 548-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM641AGDK6; TMS320DM641GDK600;
Introduction Date: September 01, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM641AZDK6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM641AZDK6
DSP (Digital Signal Processors) TMS320DM641AZDK6
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM641AZDK6 TMS320DM641AZDK6 698-TMS320DM641AZDK6 296-42372-ND 797396-TMS320DM641AZDK6 TMS320DM641AZDK6
Product Name TMS320DM641 Video/Imaging Fixed-Point Digital Signal Processor Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM641AZDK6 DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V 3.3V; 1.40V 1.40V
Package Type Other; FC/CSP,FCBGA BGA; Other; BGA548 Other; FCBGA Other; 548-BFBGA, FCBGA BGA; Other; 548-BFBGA, FCBGA
Clock Speed 500 MHz 600 MHz 600 MHz 600 MHz 600 MHz
MMACS 4000
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPI20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
4 suppliers