Texas Instruments TMS320DM640 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM640AGDK4

Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP
Request a Quote Datasheet
Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM640 Video/Imaging Fixed-Point Digital Signal Processor - TMS320DM640AGDK4 - Texas Instruments
Dallas, TX, United States
TMS320DM640 Video/Imaging Fixed-Point Digital Signal Processor
TMS320DM640AGDK4
TMS320DM640 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM640AGDK4
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP

Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP

Buy Now Datasheet
32-bit 75MHz BGA Dsp - 698-TMS320DM640AGDK4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 75MHz BGA Dsp
698-TMS320DM640AGDK4
32-bit 75MHz BGA Dsp 698-TMS320DM640AGDK4
32-BIT, 75MHz, OTHER DSP, PBGA548, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-548 Product overview: TMS320DM640AGDK4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 75MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 75MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM640AGDK4 can be used for catalog matching and distributor lookup.

32-BIT, 75MHz, OTHER DSP, PBGA548, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-548 Product overview: TMS320DM640AGDK4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 75MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 75MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM640AGDK4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320DM640AGDK4 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 75MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 75MHz, CMOS, PBGA548

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM640AGDK4-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM640AGDK4-ND
DSP (Digital Signal Processors) TMS320DM640AGDK4-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM640AGDK4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM640AGDK4
DSP (Digital Signal Processors) TMS320DM640AGDK4
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM640AGDK4 698-TMS320DM640AGDK4 TMS320DM640AGDK4 TMS320DM640AGDK4-ND TMS320DM640AGDK4
Product Name TMS320DM640 Video/Imaging Fixed-Point Digital Signal Processor 32-bit 75MHz BGA Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.2V 1.2V; 3.3V
Package Type Other; FC/CSP,FCBGA Other; BGA BGA; Other; BGA548 Other; 548-BFBGA, FCBGA BGA; Other; 548-BFBGA, FCBGA
Clock Speed 400 MHz 400 MHz 400 MHz
MMACS 3200
Unlock Full Specs
to access all available technical data

Similar Products

OMAPL137-HT High Temperature Low Power Applications Processor - OMAPL137BPTPH - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; HLQFP,XCEPT
View Details
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40KGDS50D - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
DM3725 Digital Media Processor - DM3725CBPA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers
SM320VC5510A-EP Enhanced Product Fixed-Point Digital Signal Processor - SM32VC5510AGGWA2EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 200 MHz
MMACS 400
View Details
6 suppliers