Texas Instruments TMS320DM365 DaVinci Digital Media Processor TMS320DM365ZCEF

Description
DaVinci Digital Media Processor 338-NFBGA
Request a Quote Datasheet
Description
DaVinci Digital Media Processor 338-NFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM365 DaVinci Digital Media Processor - TMS320DM365ZCEF - Texas Instruments
Dallas, TX, United States
TMS320DM365 DaVinci Digital Media Processor
TMS320DM365ZCEF
TMS320DM365 DaVinci Digital Media Processor TMS320DM365ZCEF
DaVinci Digital Media Processor 338-NFBGA

DaVinci Digital Media Processor 338-NFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM365ZCEF
1271180-TMS320DM365ZCEF
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM365ZCEF 1271180-TMS320DM365ZCEF
Manufacturer: Texas Instruments Win Source Part Number: 1271180-TMS320DM365Z CEF Series: TMS320DM3x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 338-LFBGA Mounting: SMD Interface: EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB Clock Rate: 300MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 56kB Voltage - Core: 1.35V Family Name: TMS320DM365 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 338-NFBGA (13x13) Introduction Date: December 01, 2009 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271180-TMS320DM365ZCEF
Series: TMS320DM3x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 338-LFBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate: 300MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.35V
Family Name: TMS320DM365
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 338-NFBGA (13x13)
Introduction Date: December 01, 2009
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DaVinci Digital Media Processor 338-NFBGA 0 to 85 Product overview: TMS320DM365ZCEF from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM365ZCEF can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 338-NFBGA 0 to 85 Product overview: TMS320DM365ZCEF from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM365ZCEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-43134-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-43134-ND
DSP (Digital Signal Processors) 296-43134-ND
IC DIGITAL MEDIA SOC 338NFBGA

IC DIGITAL MEDIA SOC 338NFBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM365ZCEF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM365ZCEF
DSP (Digital Signal Processors) TMS320DM365ZCEF
IC DIGITAL MEDIA SOC 338NFBGA

IC DIGITAL MEDIA SOC 338NFBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM365ZCEF 1271180-TMS320DM365ZCEF 698-TMS320DM365ZCEF 296-43134-ND TMS320DM365ZCEF
Product Name TMS320DM365 DaVinci Digital Media Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM365ZCEF Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.35V 1.35V 1.8V; 3.3V; 1.35V
Features Flash Memory
Package Type Other; NFBGA Other; LFBGA Other; 338-LFBGA BGA; Other; 338-LFBGA
Clock Speed 216 to 270 MHz 300 MHz 300 MHz 300 MHz 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type Host Interface, Multi-Processor
View Details
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Dsp - 698-DRA622CIZKKQ1 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tube
View Details
4 suppliers