Texas Instruments TMS320DM365 DaVinci Digital Media Processor TMS320DM365ZCED30

Description
DaVinci Digital Media Processor 338-NFBGA
Request a Quote
Description
DaVinci Digital Media Processor 338-NFBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320DM365ZCED30 is a digital media system-on-chip (DMSoC) based on the ARM926EJ-S core, designed for high-performance video processing applications including H.264 at up to 720p30fps. It is packaged in a 338-pin NFBGA (ZCE) with a 0.65-mm ball pitch and operates over an extended temperature range of -40°C to 85°C. The device supports 3.3-V and 1.8-V I/O levels with a 1.2-V or 1.35-V core voltage and includes two video image co-processors (HDVICP, MJCP), a video processing subsystem with hardware face detection and resize engine, HDMI-compatible analog video outputs, Ethernet MAC, USB 2.0 OTG, DDR2/mDDR memory interface, and multiple serial peripherals. It is pin-to-pin and software compatible with the DM368 series.

Datasheet Summary
Powered by GS/AI

The TMS320DM365ZCED30 is a digital media system-on-chip (DMSoC) based on the ARM926EJ-S core, designed for high-performance video processing applications including H.264 at up to 720p30fps. It is packaged in a 338-pin NFBGA (ZCE) with a 0.65-mm ball pitch and operates over an extended temperature range of -40°C to 85°C. The device supports 3.3-V and 1.8-V I/O levels with a 1.2-V or 1.35-V core voltage and includes two video image co-processors (HDVICP, MJCP), a video processing subsystem with hardware face detection and resize engine, HDMI-compatible analog video outputs, Ethernet MAC, USB 2.0 OTG, DDR2/mDDR memory interface, and multiple serial peripherals. It is pin-to-pin and software compatible with the DM368 series.

Suppliers

Company
Product
Description
Supplier Links
TMS320DM365 DaVinci Digital Media Processor - TMS320DM365ZCED30 - Texas Instruments
Dallas, TX, United States
TMS320DM365 DaVinci Digital Media Processor
TMS320DM365ZCED30
TMS320DM365 DaVinci Digital Media Processor TMS320DM365ZCED30
DaVinci Digital Media Processor 338-NFBGA

DaVinci Digital Media Processor 338-NFBGA

Buy Now Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM365ZCED30 - 213163-TMS320DM365ZCED30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM365ZCED30
213163-TMS320DM365ZCED30
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM365ZCED30 213163-TMS320DM365ZCED30
Manufacturer: Texas Instruments Win Source Part Number: 213163-TMS320DM365ZC ED30 Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 300MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 56kB Voltage - Core: 1.35V Family Name: TMS320DM365 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 338-NFBGA (13x13) Alternative Parts (Cross-Reference): TMX320DM365AZCE; Introduction Date: April 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213163-TMS320DM365ZCED30
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 300MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.35V
Family Name: TMS320DM365
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 338-NFBGA (13x13)
Alternative Parts (Cross-Reference): TMX320DM365AZCE;
Introduction Date: April 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32bit 300MHz 1.35V Dsp - 698-TMS320DM365ZCED30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 300MHz 1.35V Dsp
698-TMS320DM365ZCED30
32-bit 32bit 300MHz 1.35V Dsp 698-TMS320DM365ZCED30
DSP 32bit 300MHz ARM LFBGA 104 I/O 1.35V Product overview: TMS320DM365ZCED30 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 300MHz, 1.35V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 300MHz, 1.35V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM365ZCED3 0 can be used for catalog matching and distributor lookup.

DSP 32bit 300MHz ARM LFBGA 104 I/O 1.35V Product overview: TMS320DM365ZCED30 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 300MHz, 1.35V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 300MHz, 1.35V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM365ZCED30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-39311-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-39311-5-ND
DSP (Digital Signal Processors) 296-39311-5-ND
IC DGTL MEDIA SOC 338NFBGA

IC DGTL MEDIA SOC 338NFBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM365ZCED30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM365ZCED30
DSP (Digital Signal Processors) TMS320DM365ZCED30
IC DGTL MEDIA SOC 338NFBGA

IC DGTL MEDIA SOC 338NFBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320DM365ZCED30 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM365ZCED30
Embedded - DSP (Digital Signal Processors) TMS320DM365ZCED30
IC DGTL MEDIA SOC 338NFBGA

IC DGTL MEDIA SOC 338NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM365ZCED30 213163-TMS320DM365ZCED30 698-TMS320DM365ZCED30 296-39311-5-ND TMS320DM365ZCED30 TMS320DM365ZCED30
Product Name TMS320DM365 DaVinci Digital Media Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM365ZCED30 32-bit 32bit 300MHz 1.35V Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.35V 1.35V 1.8V; 3.3V; 1.35V
Features Flash Memory
Package Type Other; NFBGA Other; 338-NFBGA (13x13) Other; LFBGA Other; 338-LFBGA BGA; Other; 338-LFBGA
Clock Speed 216 to 270 MHz 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
MIPS 270
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBPD100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
BGA Dsp - 698-D35004AZGW160 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
View Details
5 suppliers
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details