DaVinci Digital Media Processor 338-NFBGA
IC DIGITAL MEDIA SOC 338NFBGA
DaVinci Digital Media Processor 338-NFBGA 0 to 85 Product overview: TMS320DM365ZCE27 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM365ZCE27
Manufacturer: Texas Instruments
Win Source Part Number: 085826-TMS320DM365ZC
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 270MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 338-NFBGA (13x13)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
CMOS, PBGA338
IC DIGITAL MEDIA SOC 338NFBGA
IC DIGITAL MEDIA SOC 338NFBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM365ZCE27 | 296-41884-ND | 698-TMS320DM365ZCE27 | 085826-TMS320DM365ZCE27 | TMS320DM365ZCE27 | TMS320DM365ZCE27 | TMS320DM365ZCE27 |
| Product Name | TMS320DM365 DaVinci Digital Media Processor | DSP (Digital Signal Processors) | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM365ZCE27 | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | |
| Supply Voltage | 1.8V; 3.3V | 1.2V; 1.8V; 3.3V | 1.2V | 1.20V | |||
| Features | Flash Memory | ||||||
| Package Type | Other; NFBGA | Other; 338-LFBGA | Other; LFBGA | Other; 338-NFBGA (13x13) | BGA; Other; NFBGA338 | BGA; Other; 338-LFBGA | |
| Clock Speed | 216 to 270 MHz | 270 MHz | 270 MHz | 270 MHz | 270 MHz | 270 MHz |