Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320DM335CZCE216

Description
IC DGTL MEDIA SOC 337NFBGA
Request a Quote
Description
IC DGTL MEDIA SOC 337NFBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320DM335CZCE216 is a high-performance Digital Media System-on-Chip (DMSoC) featuring a 216-MHz ARM926EJ-S core. It supports advanced graphical user interfaces and is suitable for applications that do not require video compression. The device is capable of outputting digital HDTV at 720p/1080i and includes a video processing subsystem for real-time image processing. This processor integrates a variety of peripherals, including high-speed USB 2.0, multiple UARTs, SPI interfaces, and audio serial ports, facilitating connectivity and multimedia capabilities. It also supports external memory interfaces for DDR2 and mDDR SDRAM, enhancing its versatility in design applications. The DM335 is designed for low power consumption, making it ideal for portable electronic devices such as video-enabled remote controls and Internet radios. The device is packaged in a 337-pin Ball Grid Array (BGA) format, which is compact and suitable for space-constrained applications. Its architecture includes features like a 16K-byte instruction cache and an 8K-byte data cache, ensuring efficient processing. Overall, the TMS320DM335CZCE216 is a robust choice for engineers looking to develop multimedia applications with rich user interfaces while maintaining cost-effectiveness and low power usage.

Datasheet Summary
Powered by GS/AI

The TMS320DM335CZCE216 is a high-performance Digital Media System-on-Chip (DMSoC) featuring a 216-MHz ARM926EJ-S core. It supports advanced graphical user interfaces and is suitable for applications that do not require video compression. The device is capable of outputting digital HDTV at 720p/1080i and includes a video processing subsystem for real-time image processing. This processor integrates a variety of peripherals, including high-speed USB 2.0, multiple UARTs, SPI interfaces, and audio serial ports, facilitating connectivity and multimedia capabilities. It also supports external memory interfaces for DDR2 and mDDR SDRAM, enhancing its versatility in design applications. The DM335 is designed for low power consumption, making it ideal for portable electronic devices such as video-enabled remote controls and Internet radios. The device is packaged in a 337-pin Ball Grid Array (BGA) format, which is compact and suitable for space-constrained applications. Its architecture includes features like a 16K-byte instruction cache and an 8K-byte data cache, ensuring efficient processing. Overall, the TMS320DM335CZCE216 is a robust choice for engineers looking to develop multimedia applications with rich user interfaces while maintaining cost-effectiveness and low power usage.

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320DM335CZCE216-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM335CZCE216-ND
DSP (Digital Signal Processors) TMS320DM335CZCE216-ND
IC DGTL MEDIA SOC 337NFBGA

IC DGTL MEDIA SOC 337NFBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM335CZCE216 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM335CZCE216
DSP (Digital Signal Processors) TMS320DM335CZCE216
IC DGTL MEDIA SOC 337NFBGA

IC DGTL MEDIA SOC 337NFBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM335CZCE216 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM335CZCE216
Embedded - DSP (Digital Signal Processors) TMS320DM335CZCE216
IC DGTL MEDIA SOC 337NFBGA

IC DGTL MEDIA SOC 337NFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM335CZCE216-ND TMS320DM335CZCE216 TMS320DM335CZCE216
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V; 1.30V
Package Type Other; 337-LFBGA BGA; Other; 337-LFBGA
Pin Count 337
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWT2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2171BS-133 - 860496-ADSP-2171BS-133 - Win Source Electronics
Specs
Package Type QFP; Other; 128-MQFP (14x20)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details