Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2171BS-133 ADSP-2171BS-133

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860496-ADSP-2171BS-1 33 Series: ADSP-21xx Operating Temperature Range: -40°C ~ 85°C Package: Bag Package: 128-BFQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 128-MQFP (14x20) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 10 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860496-ADSP-2171BS-1 33 Series: ADSP-21xx Operating Temperature Range: -40°C ~ 85°C Package: Bag Package: 128-BFQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 128-MQFP (14x20) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 10 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2171BS-133
860496-ADSP-2171BS-133
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2171BS-133 860496-ADSP-2171BS-133
Manufacturer: Analog Devices Inc. Win Source Part Number: 860496-ADSP-2171BS-1 33 Series: ADSP-21xx Operating Temperature Range: -40°C ~ 85°C Package: Bag Package: 128-BFQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 128-MQFP (14x20) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 10 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860496-ADSP-2171BS-133
Series: ADSP-21xx
Operating Temperature Range: -40°C ~ 85°C
Package: Bag
Package: 128-BFQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 128-MQFP (14x20)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 10
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-2171BS-133 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-2171BS-133
Embedded - DSP (Digital Signal Processors) ADSP-2171BS-133
IC DSP CONTROLLER 16BIT 128PQFP

IC DSP CONTROLLER 16BIT 128PQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 860496-ADSP-2171BS-133 ADSP-2171BS-133
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2171BS-133 Embedded - DSP (Digital Signal Processors)
Package Type QFP; Other; 128-MQFP (14x20)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416GGU - 080845-DVC5416GGU - Win Source Electronics
Specs
Supply Voltage 1.60V
Package Type BGA; Other; 144-BGA MICROSTAR (12x12)
Clock Speed 160 MHz
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2115BP-40 - Lingto Electronic Limited
Specs
Clock Speed 10.24 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
 - PEB20570FV3.1 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; Other; LQFP100
View Details