Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM310ZHK22 TMS320DM310ZHK22

Description
Manufacturer: Texas Instruments Win Source Part Number: 812008-TMS320DM310ZH K22 Part Status: Obsolete Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 812008-TMS320DM310ZH K22 Part Status: Obsolete Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM310ZHK22
812008-TMS320DM310ZHK22
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM310ZHK22 812008-TMS320DM310ZHK22
Manufacturer: Texas Instruments Win Source Part Number: 812008-TMS320DM310ZH K22 Part Status: Obsolete Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 812008-TMS320DM310ZHK22
Part Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
INTEGRATED CIRCUIT BGA Product overview: TMS320DM310ZHK22 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM310ZHK22 can be used for catalog matching and distributor lookup.

INTEGRATED CIRCUIT BGA Product overview: TMS320DM310ZHK22 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM310ZHK22 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMS320DM310ZHK22 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM310ZHK22
DSP (Digital Signal Processors) TMS320DM310ZHK22
INTEGRATED CIRCUIT BGA

INTEGRATED CIRCUIT BGA

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320DM310ZHK22
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320DM310ZHK22
INTEGRATED CIRCUIT BGA

INTEGRATED CIRCUIT BGA

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TMS320DM310ZHK22 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM310ZHK22
Embedded - DSP (Digital Signal Processors) TMS320DM310ZHK22
INTEGRATED CIRCUIT BGA

INTEGRATED CIRCUIT BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 812008-TMS320DM310ZHK22 698-TMS320DM310ZHK22 TMS320DM310ZHK22 TMS320DM310ZHK22 TMS320DM310ZHK22
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM310ZHK22 BGA Dsp DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701ZMBW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
3 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21060LKS-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details