IC MIMD DSP 352-BGA
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 100MHz, CMOS, PBGA352
IC MIMD DSP 352-BGA
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-2003-ND | TMS320C80GGP50 | TMS320C80GGP50 |
| Product Name | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 3.3V | ||
| Package Type | Other; 352-LBGA | BGA; Other; BGA352 | BGA; Other; 352-LBGA |
| Pin Count | 352 | ||
| Clock Speed | 50 MHz | 50 MHz |