Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320C6A8168ACYG2

Description
IC DSP/ARM PROCESSOR 1031FCBGA
Request a Quote Datasheet
Description
IC DSP/ARM PROCESSOR 1031FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320C6A8168CYG-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6A8168CYG-ND
DSP (Digital Signal Processors) TMS320C6A8168CYG-ND
IC DSP/ARM PROCESSOR 1031FCBGA

IC DSP/ARM PROCESSOR 1031FCBGA

Buy Now Datasheet
 - TMS320C6A8168ACYG2 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 27MHz, CMOS, PBGA1031

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 27MHz, CMOS, PBGA1031

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1100468-TMS320C6A8168ACYG2
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1100468-TMS320C6A8168ACYG2
Win Source Part Number: 1100468-TMS320C6A816 8ACYG2 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: C6A816x Type: DSP+ARM® Voltage - I/O: 1.5V, 1.8V, 3.3V Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Interface: EBI/EMI, Ethernet MAC, I2C, McASP, McBSP, SPI, UART, USB Clock Rate: 1GHz, 1.2GHz Non-Volatile Memory: ROM (48kB) On-Chip RAM: 1.504MB Voltage - Core: 1.00V Package / Case: 1031-BFBGA, FCBGA Supplier Device Package: 1031-FCBGA (25x25) Temperature Range - Operating: 0°C ~ 95°C (TJ) Alternative Parts (Cross-Reference): TMS320DM8168CCYG; TMS320DM8168CCYG2; TMS320DM8168ACYG2; MSC8151TAG1000B; MSC8251TAG1000B; MSC8251SVT1000B; ECCN: 5A002A1 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: TEXTISTMS320C6A8168A CYG2,Q6080386,TMS320 C6A8168CYG,2156-TMS3 20C6A8168ACYG2-TI Base Product Number: TMS320 Product Status: Obsolete

Win Source Part Number: 1100468-TMS320C6A8168ACYG2
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: C6A816x
Type: DSP+ARM®
Voltage - I/O: 1.5V, 1.8V, 3.3V
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Interface: EBI/EMI, Ethernet MAC, I2C, McASP, McBSP, SPI, UART, USB
Clock Rate: 1GHz, 1.2GHz
Non-Volatile Memory: ROM (48kB)
On-Chip RAM: 1.504MB
Voltage - Core: 1.00V
Package / Case: 1031-BFBGA, FCBGA
Supplier Device Package: 1031-FCBGA (25x25)
Temperature Range - Operating: 0°C ~ 95°C (TJ)
Alternative Parts (Cross-Reference): TMS320DM8168CCYG; TMS320DM8168CCYG2; TMS320DM8168ACYG2; MSC8151TAG1000B; MSC8251TAG1000B; MSC8251SVT1000B;
ECCN: 5A002A1
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: TEXTISTMS320C6A8168ACYG2,Q6080386,TMS320C6A8168CYG,2156-TMS320C6A8168ACYG2-TI
Base Product Number: TMS320
Product Status: Obsolete

Buy Now Datasheet
32-bit 1000MHz Dsp - 698-TMS320C6A8168ACYG2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1000MHz Dsp
698-TMS320C6A8168ACYG2
32-bit 1000MHz Dsp 698-TMS320C6A8168ACYG2
32-BIT, 1000MHz, RISC PROCESSOR, PBGA1031, 25 X 25 MM, 0.65 MM PITCH, GREEN, PLASTIC, FCBGA-1031 Product overview: TMS320C6A8168ACYG2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1000MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6A8168ACY G2 can be used for catalog matching and distributor lookup.

32-BIT, 1000MHz, RISC PROCESSOR, PBGA1031, 25 X 25 MM, 0.65 MM PITCH, GREEN, PLASTIC, FCBGA-1031 Product overview: TMS320C6A8168ACYG2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1000MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6A8168ACYG2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6A8168ACYG2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6A8168ACYG2
DSP (Digital Signal Processors) TMS320C6A8168ACYG2
IC DSP/ARM PROCESSOR 1031FCBGA

IC DSP/ARM PROCESSOR 1031FCBGA

Buy Now

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6A8168CYG-ND TMS320C6A8168ACYG2 1100468-TMS320C6A8168ACYG2 698-TMS320C6A8168ACYG2 TMS320C6A8168ACYG2
Product Name DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 32-bit 1000MHz Dsp DSP (Digital Signal Processors)
Supply Voltage 1.5V; 1.8V; 3.3V; 1.00V 1.00V
Package Type Other; 1031-BFBGA, FCBGA BGA; Other; BGA1031 Other; FCBGA BGA; Other; 1031-BFBGA, FCBGA
Pin Count 1031
Clock Speed 1000 to 1200 MHz 1000 to 1200 MHz 1200 MHz 1000 to 1200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185LBST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Host Interface, Serial Port
View Details
OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKB4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details