Texas Instruments TMS320C6748 Fixed/Floating Point Digital Signal Processor TMS320C6748EZCE3

Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105
Request a Quote Datasheet
Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6748 Fixed/Floating Point Digital Signal Processor - TMS320C6748EZCE3 - Texas Instruments
Dallas, TX, United States
TMS320C6748 Fixed/Floating Point Digital Signal Processor
TMS320C6748EZCE3
TMS320C6748 Fixed/Floating Point Digital Signal Processor TMS320C6748EZCE3
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105

Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105

Buy Now Datasheet
C674x DSP - 456MHz, SATA 361-NFBGA 0 to 90 Product overview: TMS320C6748EZCE3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 456MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6748EZCE3 can be used for catalog matching and distributor lookup.

C674x DSP - 456MHz, SATA 361-NFBGA 0 to 90 Product overview: TMS320C6748EZCE3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 456MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6748EZCE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-38505-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-38505-ND
DSP (Digital Signal Processors) 296-38505-ND
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748EZCE3
1271166-TMS320C6748EZCE3
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748EZCE3 1271166-TMS320C6748EZCE3
Manufacturer: Texas Instruments Win Source Part Number: 1271166-TMS320C6748E ZCE3 Series: TMS320C674x Packaging: Tray Type: Fixed/Floating Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB Clock Rate: 375MHz Non-Volatile Memory: External On-Chip RAM: 448kB Voltage - Core: 1.20V Family Name: TMS320C6748 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 361-NFBGA (13x13) Alternative Parts (Cross-Reference): TMS320C6748BZWT3; TMS320C6748BZCE3; TMS320C6748EZWT3; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271166-TMS320C6748EZCE3
Series: TMS320C674x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate: 375MHz
Non-Volatile Memory: External
On-Chip RAM: 448kB
Voltage - Core: 1.20V
Family Name: TMS320C6748
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 361-NFBGA (13x13)
Alternative Parts (Cross-Reference): TMS320C6748BZWT3; TMS320C6748BZCE3; TMS320C6748EZWT3;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6748EZCE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6748EZCE3
DSP (Digital Signal Processors) TMS320C6748EZCE3
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6748EZCE3 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6748EZCE3
Embedded - DSP (Digital Signal Processors) TMS320C6748EZCE3
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6748EZCE3 698-TMS320C6748EZCE3 296-38505-ND 1271166-TMS320C6748EZCE3 TMS320C6748EZCE3 TMS320C6748EZCE3
Product Name TMS320C6748 Fixed/Floating Point Digital Signal Processor 456MHz Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748EZCE3 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.2V; 1.8V; 3.3V 1.20V
Features Embedded Timers
Clock Speed 375 to 456 MHz 375 MHz 375 MHz 375 MHz 375 MHz 375 MHz
MMACS 3000 to 3648
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWT3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
SM320VC5510A-HIREL Fixed-Point Digital Signal Processor - SM320VC5510AZPHA2 - Texas Instruments
Specs
Supply Voltage 3.6V
Clock Speed 200 MHz
MMACS 400
View Details
5 suppliers