Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320C6748BZCG4

Description
IC DSP FIX/FLOAT POINT 361NFBGA
Request a Quote
Description
IC DSP FIX/FLOAT POINT 361NFBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6748BZCG4 is a fixed- and floating-point digital signal processor (DSP) designed for low-power applications. It features a C674x DSP core capable of delivering up to 3648 MIPS and 2746 MFLOPS, making it suitable for high-performance processing tasks. The device includes a two-level cache architecture with 32KB of L1 program and data cache, and 256KB of L2 unified cache, which enhances data access speeds. This DSP supports a variety of peripherals, including a 10/100 Mbps Ethernet MAC, USB 2.0 OTG, multiple UARTs, and audio serial ports, providing flexibility for diverse applications. It also incorporates a programmable real-time unit subsystem with two independent cores, enhancing real-time processing capabilities. The device is equipped with extensive memory interfaces, including support for DDR2 and NOR/NAND flash memory. Security features include TI's Basic Secure Boot, which protects proprietary algorithms and ensures a secure execution environment. The TMS320C6748BZCG4 is packaged in a 361-ball PBGA format and is available for commercial, extended, or industrial temperature ranges, making it suitable for a wide range of applications, including machine vision and biometric identification.

Datasheet Summary
Powered by GS/AI

The TMS320C6748BZCG4 is a fixed- and floating-point digital signal processor (DSP) designed for low-power applications. It features a C674x DSP core capable of delivering up to 3648 MIPS and 2746 MFLOPS, making it suitable for high-performance processing tasks. The device includes a two-level cache architecture with 32KB of L1 program and data cache, and 256KB of L2 unified cache, which enhances data access speeds. This DSP supports a variety of peripherals, including a 10/100 Mbps Ethernet MAC, USB 2.0 OTG, multiple UARTs, and audio serial ports, providing flexibility for diverse applications. It also incorporates a programmable real-time unit subsystem with two independent cores, enhancing real-time processing capabilities. The device is equipped with extensive memory interfaces, including support for DDR2 and NOR/NAND flash memory. Security features include TI's Basic Secure Boot, which protects proprietary algorithms and ensures a secure execution environment. The TMS320C6748BZCG4 is packaged in a 361-ball PBGA format and is available for commercial, extended, or industrial temperature ranges, making it suitable for a wide range of applications, including machine vision and biometric identification.

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320C6748BZCG4-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6748BZCG4-ND
DSP (Digital Signal Processors) TMS320C6748BZCG4-ND
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6748BZCG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6748BZCG4
DSP (Digital Signal Processors) TMS320C6748BZCG4
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6748BZCG4 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6748BZCG4
Embedded - DSP (Digital Signal Processors) TMS320C6748BZCG4
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6748BZCG4-ND TMS320C6748BZCG4 TMS320C6748BZCG4
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V; 1.30V
Package Type Other; 361-LFBGA BGA; Other; 361-LFBGA
Pin Count 361
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3525 Applications Processor - OMAP3525ECBBA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2101BP-50 - 860487-ADSP-2101BP-50 - Win Source Electronics
Specs
Package Type PLCC; Other; 68-PLCC (24.23x24.23)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details