Manufacturer: Texas Instruments
Win Source Part Number: 1271158-TMS320C6747B
Packaging: Tray
Type: Fixed/Floating Point
Mounting Style: SMD
Voltage - I/O: 3.30V
Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate: 456MHz
Non-Volatile Memory: External
On-Chip RAM: 448kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Supplier Device Package: 256-BGA (17x17)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 90°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 256-BGA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320C6747
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
IC DSP FIX/FLOAT POINT 256BGA
Digital Signal Processors & Controllers - DSP, DSC Floating-Pt Dig Sig Proc Product overview: TMS320C6747BZKBD4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6747BZKBD
IC DSP FIX/FLOAT POINT 256BGA
IC DSP FIX/FLOAT POINT 256BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 1271158-TMS320C6747BZKBD4 | TMS320C6747BZKBD4-ND | 698-TMS320C6747BZKBD4 | TMS320C6747BZKBD4 | TMS320C6747BZKBD4 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6747BZKBD4 | DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.20V | 1.2V; 3.3V | 1.3V | ||
| Clock Speed | 456 MHz | 456 MHz | 456 MHz | 456 MHz | 456 MHz |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | -40 C (-40 F) | -40 to 90 C (-40 to 194 F) |