Texas Instruments TMS320C6746 Fixed/Floating Point Digital Signal Processor TMS320C6746EZWT3

Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90
Request a Quote Datasheet
Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6746 Fixed/Floating Point Digital Signal Processor - TMS320C6746EZWT3 - Texas Instruments
Dallas, TX, United States
TMS320C6746 Fixed/Floating Point Digital Signal Processor
TMS320C6746EZWT3
TMS320C6746 Fixed/Floating Point Digital Signal Processor TMS320C6746EZWT3
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90

Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6746EZWT3
1271154-TMS320C6746EZWT3
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6746EZWT3 1271154-TMS320C6746EZWT3
Manufacturer: Texas Instruments Win Source Part Number: 1271154-TMS320C6746E ZWT3 Series: TMS320C674x Packaging: Tray Type: Fixed/Floating Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, McBSP, SPI, UART, USB Clock Rate: 456MHz Non-Volatile Memory: ROM (1.088 MB) On-Chip RAM: 488kB Voltage - Core: 1.20V Family Name: TMS320C6746 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 361-NFBGA (16x16) Alternative Parts (Cross-Reference): TMS320C6746EZWTA3; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271154-TMS320C6746EZWT3
Series: TMS320C674x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, McBSP, SPI, UART, USB
Clock Rate: 456MHz
Non-Volatile Memory: ROM (1.088 MB)
On-Chip RAM: 488kB
Voltage - Core: 1.20V
Family Name: TMS320C6746
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): TMS320C6746EZWTA3;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
C674x DSP - 456MHz 361-NFBGA 0 to 90 Product overview: TMS320C6746EZWT3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 456MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6746EZWT3 can be used for catalog matching and distributor lookup.

C674x DSP - 456MHz 361-NFBGA 0 to 90 Product overview: TMS320C6746EZWT3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 456MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6746EZWT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-43132-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-43132-ND
DSP (Digital Signal Processors) 296-43132-ND
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
C674x DSP Processor - 456MHz 361-NFBGA 0 to 90 - 815-TMS320C6746EZWT3 - Utmel Electronic Limited
Hong Kong, China
C674x DSP Processor - 456MHz 361-NFBGA 0 to 90
815-TMS320C6746EZWT3
C674x DSP Processor - 456MHz 361-NFBGA 0 to 90 815-TMS320C6746EZWT3
C674x DSP Processor - 456MHz 361-NFBGA 0 to 90

C674x DSP Processor - 456MHz 361-NFBGA 0 to 90

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TMS320C6746EZWT3 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6746EZWT3
Embedded - DSP (Digital Signal Processors) TMS320C6746EZWT3
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6746EZWT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6746EZWT3
DSP (Digital Signal Processors) TMS320C6746EZWT3
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6746EZWT3 1271154-TMS320C6746EZWT3 698-TMS320C6746EZWT3 296-43132-ND 815-TMS320C6746EZWT3 TMS320C6746EZWT3 TMS320C6746EZWT3
Product Name TMS320C6746 Fixed/Floating Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6746EZWT3 456MHz Dsp DSP (Digital Signal Processors) C674x DSP Processor - 456MHz 361-NFBGA 0 to 90 Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.20V 1.2V; 1.8V; 3.3V 1V
Features Embedded Timers
Clock Speed 375 to 456 MHz 456 MHz 375 MHz 375 MHz 375 MHz 375 MHz
MMACS 3000 to 3648
Operating Temperature -40 to 105 C (-40 to 221 F) 0 to 90 C (32 to 194 F) -40 C (-40 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6701-EP Enhanced Product Floating-Point Digital Signal Processor - SM320C6701GJCA12EP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F)
DMA Channels 4
View Details
6 suppliers
OMAP3525 Applications Processor - OMAP3525ECUS - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details