Texas Instruments TMS320C6746 Fixed/Floating Point Digital Signal Processor TMS320C6746BZWTA3

Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105
Request a Quote Datasheet
Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6746 Fixed/Floating Point Digital Signal Processor - TMS320C6746BZWTA3 - Texas Instruments
Dallas, TX, United States
TMS320C6746 Fixed/Floating Point Digital Signal Processor
TMS320C6746BZWTA3
TMS320C6746 Fixed/Floating Point Digital Signal Processor TMS320C6746BZWTA3
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105

Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6746BZWTA3-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6746BZWTA3-ND
DSP (Digital Signal Processors) TMS320C6746BZWTA3-ND
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6746BZWTA3
055270-TMS320C6746BZWTA3
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6746BZWTA3 055270-TMS320C6746BZWTA3
Manufacturer: Texas Instruments Win Source Part Number: 055270-TMS320C6746BZ WTA3 Packaging: Tray Type: Fixed/Floating Point Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 375MHz Non-Volatile Memory: ROM (1.088 MB) On-Chip RAM: 488kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 361-NFBGA (16x16) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055270-TMS320C6746BZWTA3
Packaging: Tray
Type: Fixed/Floating Point
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 375MHz
Non-Volatile Memory: ROM (1.088 MB)
On-Chip RAM: 488kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 361-NFBGA (16x16)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320C6746BZWTA3 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PBGA361

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PBGA361

Supplier's Site Datasheet
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105 Product overview: TMS320C6746BZWTA3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6746BZWTA 3 can be used for catalog matching and distributor lookup.

Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105 Product overview: TMS320C6746BZWTA3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6746BZWTA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6746BZWTA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6746BZWTA3
DSP (Digital Signal Processors) TMS320C6746BZWTA3
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6746BZWTA3 TMS320C6746BZWTA3-ND 055270-TMS320C6746BZWTA3 TMS320C6746BZWTA3 698-TMS320C6746BZWTA3 TMS320C6746BZWTA3
Product Name TMS320C6746 Fixed/Floating Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6746BZWTA3 Dsp DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.2V; 1.8V; 3.3V 1.20V
Features Embedded Timers
Clock Speed 375 to 456 MHz 375 MHz 375 MHz 375 MHz 375 MHz
MMACS 3000 to 3648
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCED4E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
SMJ320C6701-SP Rad-Tolerant Class V, Floating Point Digital Signal Processor - 5962-9866101VXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details