Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90
IC DSP FIX/FLOAT POINT 361NFBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1319925-TMS320C6746B
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tray
Type: Fixed/Floating Point
Voltage - I/O: 1.8V, 3.3V
Standard Package: 90
Mounting: Surface Mount
Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, McBSP, SPI, UART, USB
Clock Rate: 375MHz
Non-Volatile Memory: ROM (1.088MB)
On-Chip RAM: 488kB
Voltage - Core: 1.00V, 1.10V, 1.20V, 1.30V
Supplier Device Package: 361-NFBGA (16x16)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
Case / Package: 361-LFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: TMS320
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90 Product overview: TMS320C6746BZWT3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6746BZWT3
IC DSP FIX/FLOAT POINT 361NFBGA
IC DSP FIX/FLOAT POINT 361NFBGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6746BZWT3 | TMS320C6746BZWT3-ND | 1319925-TMS320C6746BZWT3 | 698-TMS320C6746BZWT3 | TMS320C6746BZWT3 | TMS320C6746BZWT3 |
| Product Name | TMS320C6746 Fixed/Floating Point Digital Signal Processor | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 3.3V | 1.2V; 1.8V; 3.3V | 1.00V, 1.10V, 1.20V, 1.30V | |||
| Features | Embedded Timers | |||||
| Clock Speed | 375 to 456 MHz | 375 MHz | 375 MHz | 375 MHz | 375 MHz | 375 MHz |
| MMACS | 3000 to 3648 | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | -40 C (-40 F) | 0 to 90 C (32 to 194 F) |