Texas Instruments TMS320C6745 Fixed/Floating-Point Digital Signal Processor TMS320C6745DPTP4

Description
Fixed/Floating-Point Digital Signal Processor 176-HLQFP
Request a Quote
Description
Fixed/Floating-Point Digital Signal Processor 176-HLQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6745DPTP4 is a fixed- and floating-point digital signal processor (DSP) from the TMS320C674x series, designed for low-power applications. It operates at clock speeds of up to 375 MHz and features a two-level cache architecture with 32 KB of L1 program and data cache, and 256 KB of L2 unified cache. The DSP supports a wide range of data types, including 8-, 16-, 32-, and 64-bit data, and is capable of executing up to 3648 MIPS and 2736 MFLOPS. This processor includes a rich set of peripherals, such as three configurable UART modules, multiple audio serial ports, and a 10/100 Mbps Ethernet MAC. It also supports two external memory interfaces for connecting to various memory types, including SDRAM. The device is packaged in a 176-pin HLQFP and is suitable for applications in audio/video receivers, automotive amplifiers, and professional audio systems. The TMS320C6745DPTP4 is available in commercial and industrial temperature ranges, making it versatile for different operating environments.

Datasheet Summary
Powered by GS/AI

The TMS320C6745DPTP4 is a fixed- and floating-point digital signal processor (DSP) from the TMS320C674x series, designed for low-power applications. It operates at clock speeds of up to 375 MHz and features a two-level cache architecture with 32 KB of L1 program and data cache, and 256 KB of L2 unified cache. The DSP supports a wide range of data types, including 8-, 16-, 32-, and 64-bit data, and is capable of executing up to 3648 MIPS and 2736 MFLOPS. This processor includes a rich set of peripherals, such as three configurable UART modules, multiple audio serial ports, and a 10/100 Mbps Ethernet MAC. It also supports two external memory interfaces for connecting to various memory types, including SDRAM. The device is packaged in a 176-pin HLQFP and is suitable for applications in audio/video receivers, automotive amplifiers, and professional audio systems. The TMS320C6745DPTP4 is available in commercial and industrial temperature ranges, making it versatile for different operating environments.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6745 Fixed/Floating-Point Digital Signal Processor - TMS320C6745DPTP4 - Texas Instruments
Dallas, TX, United States
TMS320C6745 Fixed/Floating-Point Digital Signal Processor
TMS320C6745DPTP4
TMS320C6745 Fixed/Floating-Point Digital Signal Processor TMS320C6745DPTP4
Fixed/Floating-Point Digital Signal Processor 176-HLQFP

Fixed/Floating-Point Digital Signal Processor 176-HLQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1321850-TMS320C6745DPTP4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1321850-TMS320C6745DPTP4
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1321850-TMS320C6745DPTP4
Manufacturer: Texas Instruments Win Source Part Number: 1321850-TMS320C6745D PTP4 Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Tube Type: Fixed/Floating Point Voltage - I/O: 3.30V Standard Package: 40 Mounting: Surface Mount Interface: EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART, USB Clock Rate: 456MHz Non-Volatile Memory: External On-Chip RAM: 320kB Voltage - Core: 1.20V Supplier Device Package: 176-HLQFP (24x24) Temperature Range - Operating: 0°C ~ 90°C (TJ) Case / Package: 176-LQFP Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 69 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -296-42944-5-ND,TMS3 20C6745DPTP4-ND,296- 42944-5 Base Product Number: TMS320 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321850-TMS320C6745DPTP4
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tube
Type: Fixed/Floating Point
Voltage - I/O: 3.30V
Standard Package: 40
Mounting: Surface Mount
Interface: EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART, USB
Clock Rate: 456MHz
Non-Volatile Memory: External
On-Chip RAM: 320kB
Voltage - Core: 1.20V
Supplier Device Package: 176-HLQFP (24x24)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
Case / Package: 176-LQFP Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 69
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-42944-5-ND,TMS320C6745DPTP4-ND,296-42944-5
Base Product Number: TMS320
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
C674x DSP - 456MHz, QFP 176-HLQFP Product overview: TMS320C6745DPTP4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 456MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6745DPTP4 can be used for catalog matching and distributor lookup.

C674x DSP - 456MHz, QFP 176-HLQFP Product overview: TMS320C6745DPTP4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 456MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 456MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6745DPTP4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42944-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42944-5-ND
DSP (Digital Signal Processors) 296-42944-5-ND
IC DSP FIX/FLOAT POINT 176HLQFP

IC DSP FIX/FLOAT POINT 176HLQFP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6745DPTP4 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6745DPTP4
Embedded - DSP (Digital Signal Processors) TMS320C6745DPTP4
IC DSP FIX/FLOAT POINT 176HLQFP

IC DSP FIX/FLOAT POINT 176HLQFP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6745DPTP4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6745DPTP4
DSP (Digital Signal Processors) TMS320C6745DPTP4
IC DSP FIX/FLOAT POINT 176HLQFP

IC DSP FIX/FLOAT POINT 176HLQFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6745DPTP4 1321850-TMS320C6745DPTP4 698-TMS320C6745DPTP4 296-42944-5-ND TMS320C6745DPTP4 TMS320C6745DPTP4
Product Name TMS320C6745 Fixed/Floating-Point Digital Signal Processor Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 456MHz Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.20V 1.32V 1.2V; 3.3V
Features Embedded Timers
Clock Speed 375 to 456 MHz 456 MHz 456 MHz 456 MHz 456 MHz 456 MHz
MMACS 3000 to 3648
Operating Temperature -40 to 105 C (-40 to 221 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-DM355ZCE216DTEG - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 1.3 V
Package Type Other; Tray
Pin Count 337
View Details
5 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTD4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Dsp - 698-SM320C6457CGMHS - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature -55 C (-67 F)
View Details
4 suppliers