Texas Instruments TMS320C6743 Fixed/Floating-Point Digital Signal Processor TMS320C6743DZKBT3

Description
Fixed/Floating-Point Digital Signal Processor 256-BGA -40 to 125
Request a Quote Datasheet
Description
Fixed/Floating-Point Digital Signal Processor 256-BGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6743 Fixed/Floating-Point Digital Signal Processor - TMS320C6743DZKBT3 - Texas Instruments
Dallas, TX, United States
TMS320C6743 Fixed/Floating-Point Digital Signal Processor
TMS320C6743DZKBT3
TMS320C6743 Fixed/Floating-Point Digital Signal Processor TMS320C6743DZKBT3
Fixed/Floating-Point Digital Signal Processor 256-BGA -40 to 125

Fixed/Floating-Point Digital Signal Processor 256-BGA -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6743DZKBT3
797373-TMS320C6743DZKBT3
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6743DZKBT3 797373-TMS320C6743DZKBT3
Manufacturer: Texas Instruments Win Source Part Number: 797373-TMS320C6743DZ KBT3 Series: TMS320C674x Packaging: Tray Type: Fixed/Floating Point Operating Temperature Range: -40°C ~ 125°C (TJ) Voltage - I/O: 3.30V Package: 256-BGA Mounting: SMD Interface: EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART Clock Rate: 375MHz Non-Volatile Memory: External On-Chip RAM: 320kB Voltage - Core: 1.20V Family Name: TMS320C6743 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): TMS320C6743BPTPT3; TMS320C6743CPTPT3 ; TMS320C6743DPTP3; TMS320C6743BZKB3; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797373-TMS320C6743DZKBT3
Series: TMS320C674x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: -40°C ~ 125°C (TJ)
Voltage - I/O: 3.30V
Package: 256-BGA
Mounting: SMD
Interface: EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART
Clock Rate: 375MHz
Non-Volatile Memory: External
On-Chip RAM: 320kB
Voltage - Core: 1.20V
Family Name: TMS320C6743
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): TMS320C6743BPTPT3; TMS320C6743CPTPT3 ; TMS320C6743DPTP3; TMS320C6743BZKB3;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
375MHz BGA Dsp - 698-TMS320C6743DZKBT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
C674x DSP - 375MHz 256-BGA -40 to 125 Product overview: TMS320C6743DZKBT3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 375MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6743DZKBT 3 can be used for catalog matching and distributor lookup.

C674x DSP - 375MHz 256-BGA -40 to 125 Product overview: TMS320C6743DZKBT3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 375MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6743DZKBT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42942-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42942-5-ND
DSP (Digital Signal Processors) 296-42942-5-ND
IC DSP FIX/FLOAT POINT 176HLQFP

IC DSP FIX/FLOAT POINT 176HLQFP

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6743DZKBT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6743DZKBT3
DSP (Digital Signal Processors) TMS320C6743DZKBT3
IC DSP FIX/FLOAT POINT 176HLQFP

IC DSP FIX/FLOAT POINT 176HLQFP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6743DZKBT3 797373-TMS320C6743DZKBT3 698-TMS320C6743DZKBT3 296-42942-5-ND TMS320C6743DZKBT3
Product Name TMS320C6743 Fixed/Floating-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6743DZKBT3 375MHz BGA Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.20V 1.2V; 3.3V
Features Embedded Timers
Clock Speed 200 to 375 MHz 375 MHz 375 MHz 375 MHz 375 MHz
MMACS 1600 to 3000
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861902XA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
Dsp - 698-TMS320BC51PQ80 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Package Type Other; BQFP
Clock Speed 80 MHz
View Details
3 suppliers
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details