Texas Instruments TMS320C6743 Fixed/Floating-Point Digital Signal Processor TMS320C6743DPTP2

Description
Fixed/Floating-Point Digital Signal Processor 176-HLQFP 0 to 90
Request a Quote Datasheet
Description
Fixed/Floating-Point Digital Signal Processor 176-HLQFP 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6743 Fixed/Floating-Point Digital Signal Processor - TMS320C6743DPTP2 - Texas Instruments
Dallas, TX, United States
TMS320C6743 Fixed/Floating-Point Digital Signal Processor
TMS320C6743DPTP2
TMS320C6743 Fixed/Floating-Point Digital Signal Processor TMS320C6743DPTP2
Fixed/Floating-Point Digital Signal Processor 176-HLQFP 0 to 90

Fixed/Floating-Point Digital Signal Processor 176-HLQFP 0 to 90

Buy Now Datasheet
 - TMS320C6743DPTP2 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PQFP176

Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PQFP176

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6743DPTP2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6743DPTP2
DSP (Digital Signal Processors) TMS320C6743DPTP2
TMS320 - DIGITAL SIGNAL PROCESSO

TMS320 - DIGITAL SIGNAL PROCESSO

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320C6743DPTP2
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C6743DPTP2
LOW POWER C674X FLOATING-POINT D

LOW POWER C674X FLOATING-POINT D

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6743DPTP2 TMS320C6743DPTP2 TMS320C6743DPTP2 TMS320C6743DPTP2
Product Name TMS320C6743 Fixed/Floating-Point Digital Signal Processor DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V
Features Embedded Timers
Clock Speed 200 to 375 MHz 200 MHz
MMACS 1600 to 3000
Operating Temperature -40 to 125 C (-40 to 257 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
DM3725 Digital Media Processor - DM3725CBPA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers