Fixed/Floating-Point
IC DSP FIX/FLOAT POINT 176HLQFP
IC DSP FIX/FLOAT POINT 176HLQFP
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6743BPTP2 | TMS320C6743BPTP2 | TMS320C6743BPTP2 |
| Product Name | TMS320C6743 Fixed/Floating-Point Digital Signal Processor | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V | ||
| Features | Embedded Timers | ||
| Clock Speed | 200 to 375 MHz | 200 MHz | 200 MHz |
| MMACS | 1600 to 3000 |