Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416ZGU160IDWLD DVC5416ZGU160IDWLD

Description
Manufacturer: Texas Instruments Win Source Part Number: 773605-DVC5416ZGU160 IDWLD Series: TMS320C54x Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 3.30V Interface: Host Interface, McBSP Clock Rate: 160MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 256kB Voltage - Core: 1.60V Family Name: DVC5416 Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 773605-DVC5416ZGU160 IDWLD Series: TMS320C54x Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 3.30V Interface: Host Interface, McBSP Clock Rate: 160MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 256kB Voltage - Core: 1.60V Family Name: DVC5416 Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416ZGU160IDWLD
773605-DVC5416ZGU160IDWLD
Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416ZGU160IDWLD 773605-DVC5416ZGU160IDWLD
Manufacturer: Texas Instruments Win Source Part Number: 773605-DVC5416ZGU160 IDWLD Series: TMS320C54x Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 3.30V Interface: Host Interface, McBSP Clock Rate: 160MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 256kB Voltage - Core: 1.60V Family Name: DVC5416 Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 773605-DVC5416ZGU160IDWLD
Series: TMS320C54x
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Interface: Host Interface, McBSP
Clock Rate: 160MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 256kB
Voltage - Core: 1.60V
Family Name: DVC5416
Categories: Integrated Circuits (ICs)
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Digital Signal Processor 144-BGA MICROSTAR 0 to 0 Product overview: DVC5416ZGU160IDWLD from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DVC5416ZGU160IDW LD can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-BGA MICROSTAR 0 to 0 Product overview: DVC5416ZGU160IDWLD from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DVC5416ZGU160IDWLD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 773605-DVC5416ZGU160IDWLD 698-DVC5416ZGU160IDWLD
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416ZGU160IDWLD BGA Dsp
Data Bus 16-Bit
Supply Voltage 1.60V
Clock Speed 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2171BS-133 - 860496-ADSP-2171BS-133 - Win Source Electronics
Specs
Package Type QFP; Other; 128-MQFP (14x20)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCED4E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details