Texas Instruments TMS320C6727B Floating-Point Digital Signal Processor TMS320C6727BGDH350

Description
Floating-Point Digital Signal Processor 256-BGA
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processor 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6727B Floating-Point Digital Signal Processor - TMS320C6727BGDH350 - Texas Instruments
Dallas, TX, United States
TMS320C6727B Floating-Point Digital Signal Processor
TMS320C6727BGDH350
TMS320C6727B Floating-Point Digital Signal Processor TMS320C6727BGDH350
Floating-Point Digital Signal Processor 256-BGA

Floating-Point Digital Signal Processor 256-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42941-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42941-5-ND
DSP (Digital Signal Processors) 296-42941-5-ND
IC FLOATING POINT DSP 256-BGA

IC FLOATING POINT DSP 256-BGA

Buy Now Datasheet
Floating-Point Digital Signal Processor 256-BGA Product overview: TMS320C6727BGDH350 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6727BGDH3 50 can be used for catalog matching and distributor lookup.

Floating-Point Digital Signal Processor 256-BGA Product overview: TMS320C6727BGDH350 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6727BGDH350 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6727BGDH350
1271146-TMS320C6727BGDH350
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6727BGDH350 1271146-TMS320C6727BGDH350
Manufacturer: Texas Instruments Win Source Part Number: 1271146-TMS320C6727B GDH350 Series: TMS320C672x Packaging: Tray Type: Floating Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 256-BGA Mounting: SMD Interface: EBI/EMI, HPI, I2C, McASP, SPI Clock Rate: 350MHz Non-Volatile Memory: ROM (384 kB) On-Chip RAM: 288kB Voltage - Core: 1.40V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): TMS320C6727BZDH350; TMS320C6727BGDH350; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271146-TMS320C6727BGDH350
Series: TMS320C672x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 256-BGA
Mounting: SMD
Interface: EBI/EMI, HPI, I2C, McASP, SPI
Clock Rate: 350MHz
Non-Volatile Memory: ROM (384 kB)
On-Chip RAM: 288kB
Voltage - Core: 1.40V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): TMS320C6727BZDH350; TMS320C6727BGDH350;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320C6727BGDH350 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 25MHz, CMOS, PBGA256

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 25MHz, CMOS, PBGA256

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6727BGDH350 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6727BGDH350
DSP (Digital Signal Processors) TMS320C6727BGDH350
IC FLOATING POINT DSP 256-BGA

IC FLOATING POINT DSP 256-BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6727BGDH350 296-42941-5-ND 698-TMS320C6727BGDH350 1271146-TMS320C6727BGDH350 TMS320C6727BGDH350 TMS320C6727BGDH350
Product Name TMS320C6727B Floating-Point Digital Signal Processor DSP (Digital Signal Processors) BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6727BGDH350 DSP (Digital Signal Processors)
Supply Voltage 1.2V 3.3V; 1.40V 1.4V 1.40V
Clock Speed 350 MHz 350 MHz 350 MHz 350 MHz 350 MHz
Package Type BGA; Other; 256-BGA Other; BGA BGA; Other; BGA256 BGA; Other; 256-BGA
Pin Count 256
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3525 Applications Processor - OMAP3525ECUSA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
DSP (Digital Signal Processors) - 66AK2G12ABY60GS - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 625-LFBGA, FCBGA
Clock Speed 600 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details