SMJ320C30HFGM50 -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SMJ320C30HFGM50
Suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SMJ320C30HFGM50
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
SMJ320C30HFGM50 |
|
Product Name
|
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
|
Package Type
|
Other; 196-CQFP (63.38x63.38)
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.3V
Clock Speed
100 MHz
MMACS
100
View Details
3 suppliers
Clock Speed
40 MHz
Interface Type
Host Interface, Link Port, Serial Port
View Details
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
TQFP; Other; 64-TQFP
Pin Count
64
View Details