Texas Instruments TMS320C6726B Floating-Point Digital Signal Processor TMS320C6726BRFP266

Description
Floating-Point Digital Signal Processor 144-HTQFP
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processor 144-HTQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6726B Floating-Point Digital Signal Processor - TMS320C6726BRFP266 - Texas Instruments
Dallas, TX, United States
TMS320C6726B Floating-Point Digital Signal Processor
TMS320C6726BRFP266
TMS320C6726B Floating-Point Digital Signal Processor TMS320C6726BRFP266
Floating-Point Digital Signal Processor 144-HTQFP

Floating-Point Digital Signal Processor 144-HTQFP

Buy Now Datasheet
266MHz 384KB Dsp - 698-TMS320C6726BRFP266 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHz 384KB Dsp
698-TMS320C6726BRFP266
266MHz 384KB Dsp 698-TMS320C6726BRFP266
DSP 32/64-bit 266MHz Floating-Point HTQFP 384KB Product overview: TMS320C6726BRFP266 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHz, 384KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 266MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6726BRFP2 66 can be used for catalog matching and distributor lookup.

DSP 32/64-bit 266MHz Floating-Point HTQFP 384KB Product overview: TMS320C6726BRFP266 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHz, 384KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 266MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6726BRFP266 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6726BRFP266
1271145-TMS320C6726BRFP266
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6726BRFP266 1271145-TMS320C6726BRFP266
Manufacturer: Texas Instruments Win Source Part Number: 1271145-TMS320C6726B RFP266 Series: TMS320C672x Packaging: Tray Type: Floating Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 144-TQFP Exposed Pad Mounting: SMD Interface: EBI/EMI, I2C, McASP, SPI Clock Rate: 266MHz Non-Volatile Memory: ROM (384 kB) On-Chip RAM: 288kB Voltage - Core: 1.20V Family Name: TMS320C6726B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 144-HTQFP (20x20) Introduction Date: December 14, 2006 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271145-TMS320C6726BRFP266
Series: TMS320C672x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 144-TQFP Exposed Pad
Mounting: SMD
Interface: EBI/EMI, I2C, McASP, SPI
Clock Rate: 266MHz
Non-Volatile Memory: ROM (384 kB)
On-Chip RAM: 288kB
Voltage - Core: 1.20V
Family Name: TMS320C6726B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-HTQFP (20x20)
Introduction Date: December 14, 2006
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-26845-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-26845-ND
DSP (Digital Signal Processors) 296-26845-ND
IC FLOATING POINT DSP 144-HTQFP

IC FLOATING POINT DSP 144-HTQFP

Buy Now Datasheet
TEXAS INSTRUMENTS TMS320C6726BRFP266 IC, DSP, FLOATING POINT, 144-HTQFP - 815-TMS320C6726BRFP266 - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS TMS320C6726BRFP266 IC, DSP, FLOATING POINT, 144-HTQFP
815-TMS320C6726BRFP266
TEXAS INSTRUMENTS TMS320C6726BRFP266 IC, DSP, FLOATING POINT, 144-HTQFP 815-TMS320C6726BRFP266
TEXAS INSTRUMENTS TMS320C6726BRFP266 IC, DSP, FLOATING POINT, 144-HTQFP

TEXAS INSTRUMENTS TMS320C6726BRFP266 IC, DSP, FLOATING POINT, 144-HTQFP

Supplier's Site
DSP (Digital Signal Processors) - TMS320C6726BRFP266 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6726BRFP266
DSP (Digital Signal Processors) TMS320C6726BRFP266
IC FLOATING POINT DSP 144-HTQFP

IC FLOATING POINT DSP 144-HTQFP

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6726BRFP266 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6726BRFP266
Embedded - DSP (Digital Signal Processors) TMS320C6726BRFP266
IC FLOATING POINT DSP 144-HTQFP

IC FLOATING POINT DSP 144-HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6726BRFP266 698-TMS320C6726BRFP266 1271145-TMS320C6726BRFP266 296-26845-ND 815-TMS320C6726BRFP266 TMS320C6726BRFP266 TMS320C6726BRFP266
Product Name TMS320C6726B Floating-Point Digital Signal Processor 266MHz 384KB Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6726BRFP266 DSP (Digital Signal Processors) TEXAS INSTRUMENTS TMS320C6726BRFP266 IC, DSP, FLOATING POINT, 144-HTQFP DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.2V 1.2V 1.20V 1.2V; 3.3V 1.2V
Clock Speed 350 MHz 266 MHz 266 MHz 266 MHz 266 MHz 266 MHz
Package Type Other; HTQFP TQFP; Other; 144-TQFP Exposed Pad QFP; Other; 144-TQFP Exposed Pad QFP; TQFP; Other; 144-TQFP Exposed Pad
Operating Temperature 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - 66AK2G12ABY100GS - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 625-LFBGA, FCBGA
Clock Speed 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - DM355ZCE216DTEG - 772730-DM355ZCE216DTEG - Win Source Electronics
Specs
Supply Voltage 1.30V
Clock Speed 216 MHz
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
5 suppliers