Texas Instruments TMS320C6713B Floating-Point Digital Signal Processors TMS320C6713BPYP200

Description
Floating-Point Digital Signal Processors 208-HLQFP
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processors 208-HLQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6713B Floating-Point Digital Signal Processors - TMS320C6713BPYP200 - Texas Instruments
Dallas, TX, United States
TMS320C6713B Floating-Point Digital Signal Processors
TMS320C6713BPYP200
TMS320C6713B Floating-Point Digital Signal Processors TMS320C6713BPYP200
Floating-Point Digital Signal Processors 208-HLQFP

Floating-Point Digital Signal Processors 208-HLQFP

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-17378-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-17378-ND
DSP (Digital Signal Processors) 296-17378-ND
IC FLOATING-POINT DSP 208-HLQFP

IC FLOATING-POINT DSP 208-HLQFP

Buy Now Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6713BPYP200 - 055266-TMS320C6713BPYP200 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6713BPYP200
055266-TMS320C6713BPYP200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6713BPYP200 055266-TMS320C6713BPYP200
Manufacturer: Texas Instruments Win Source Part Number: 055266-TMS320C6713BP YP200 Packaging: Tray Type: Floating Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 264kB Voltage - Core: 1.20V Family Name: TMS320C6713B Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 208-HLQFP (28x28) Alternative Parts (Cross-Reference): TMS320C6713BGDP200 ; TMS320C6713BZDP200; TMS320C6713BPYPA200; Introduction Date: January 27, 2005 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055266-TMS320C6713BPYP200
Packaging: Tray
Type: Floating Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 264kB
Voltage - Core: 1.20V
Family Name: TMS320C6713B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 208-HLQFP (28x28)
Alternative Parts (Cross-Reference): TMS320C6713BGDP200 ; TMS320C6713BZDP200; TMS320C6713BPYPA200;
Introduction Date: January 27, 2005
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - 7093973P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 200MHz Device Million Instructions per Second = 1600MIPS Data Bus Width = 32bit Instruction Set Architecture = Advanced VLIW Program Memory Type = RAM Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Package Type = HLQFP Pin Count = 208 Typical Operating Supply Voltage = 1.2 V, 3.3 V Delivery on production packaging - Punnet. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 200MHz
Device Million Instructions per Second = 1600MIPS
Data Bus Width = 32bit
Instruction Set Architecture = Advanced VLIW
Program Memory Type = RAM
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount
Package Type = HLQFP
Pin Count = 208
Typical Operating Supply Voltage = 1.2 V, 3.3 V
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 9236876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 200MHz Device Million Instructions per Second = 1600MIPS Data Bus Width = 32bit Instruction Set Architecture = Advanced VLIW Program Memory Type = RAM Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Package Type = HLQFP Pin Count = 208 Typical Operating Supply Voltage = 1.2 V, 3.3 V

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 200MHz
Device Million Instructions per Second = 1600MIPS
Data Bus Width = 32bit
Instruction Set Architecture = Advanced VLIW
Program Memory Type = RAM
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount
Package Type = HLQFP
Pin Count = 208
Typical Operating Supply Voltage = 1.2 V, 3.3 V

Supplier's Site
 - 7093973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 200MHz Device Million Instructions per Second = 1600MIPS Data Bus Width = 32bit Instruction Set Architecture = Advanced VLIW Program Memory Type = RAM Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Package Type = HLQFP Pin Count = 208 Typical Operating Supply Voltage = 1.2 V, 3.3 V

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 200MHz
Device Million Instructions per Second = 1600MIPS
Data Bus Width = 32bit
Instruction Set Architecture = Advanced VLIW
Program Memory Type = RAM
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount
Package Type = HLQFP
Pin Count = 208
Typical Operating Supply Voltage = 1.2 V, 3.3 V

Supplier's Site
32-bit 200MHz Dsp - 698-TMS320C6713BPYP200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 200MHz Dsp
698-TMS320C6713BPYP200
32-bit 200MHz Dsp 698-TMS320C6713BPYP200
32-bit DSP 200MHz Floating-Point HLQFP 208-Pin Product overview: TMS320C6713BPYP200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6713BPYP2 00 can be used for catalog matching and distributor lookup.

32-bit DSP 200MHz Floating-Point HLQFP 208-Pin Product overview: TMS320C6713BPYP200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6713BPYP200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6713BPYP200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6713BPYP200
DSP (Digital Signal Processors) TMS320C6713BPYP200
IC FLOATING-POINT DSP 208-HLQFP

IC FLOATING-POINT DSP 208-HLQFP

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6713BPYP200 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6713BPYP200
Embedded - DSP (Digital Signal Processors) TMS320C6713BPYP200
IC FLOATING-POINT DSP 208-HLQFP

IC FLOATING-POINT DSP 208-HLQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6713BPYP200 296-17378-ND 055266-TMS320C6713BPYP200 7093973P 698-TMS320C6713BPYP200 TMS320C6713BPYP200 TMS320C6713BPYP200
Product Name TMS320C6713B Floating-Point Digital Signal Processors DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6713BPYP200 32-bit 200MHz Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.2V; 3.3V 1.20V 1.2V; 3.3V; 1.2 V, 3.3 V 1.26V
Clock Speed 167 to 300 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
DMA Channels 16
Interface Type I²C I²C I2C, McASP I²C; Host Interface, I²C, McASP, McBSP I²C; Host Interface, I²C, McASP, McBSP
Package Type LFQP; Other; 208-LQFP Exposed Pad QFP; Other; 208-HLQFP (28x28) Other; HLQFP Other; HLQFP QFP; Other; 208-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6678-HIREL Multicore Fixed and Floating-Point Digital Signal Processor - SM320C6678ACYPW - Texas Instruments
Specs
Supply Voltage 1.5V; 1.8V
Features Embedded Timers
Package Type Other; FCBGA
View Details
4 suppliers
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWT2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers