Texas Instruments TMS320C6711D Floating-Point Digital Signal Processors TMS320C6711DZDP200

Description
Floating-Point Digital Signal Processors 272-BGA 0 to 90
Request a Quote
Description
Floating-Point Digital Signal Processors 272-BGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6711DZDP200 is a floating-point digital signal processor (DSP) from Texas Instruments, designed for high-performance applications. It operates at a clock rate of 200 MHz and features an advanced Very Long Instruction Word (VLIW) architecture, allowing for eight 32-bit instructions per cycle. The processor supports a peak performance of up to 1500 MFLOPS, making it suitable for demanding signal processing tasks. This DSP includes a comprehensive instruction set with hardware support for both single-precision and double-precision IEEE standards. It features a load-store architecture with 32 general-purpose registers and advanced memory architecture, including 32KB of L1 program cache and 32KB of L1 data cache, along with 512KB of L2 unified RAM/cache. The device supports various interfaces, including a 32-bit external memory interface (EMIF) for glueless connections to asynchronous and synchronous memories, and two multichannel buffered serial ports (McBSPs) for high-speed data communication. It is packaged in a 272-pin ball grid array (BGA) and operates with a core voltage of 1.26V and I/O voltage of 3.3V. Engineers considering this DSP for their projects should note its robust performance capabilities, extensive interfacing options, and suitability for applications requiring efficient floating-point computations.

Datasheet Summary
Powered by GS/AI

The TMS320C6711DZDP200 is a floating-point digital signal processor (DSP) from Texas Instruments, designed for high-performance applications. It operates at a clock rate of 200 MHz and features an advanced Very Long Instruction Word (VLIW) architecture, allowing for eight 32-bit instructions per cycle. The processor supports a peak performance of up to 1500 MFLOPS, making it suitable for demanding signal processing tasks. This DSP includes a comprehensive instruction set with hardware support for both single-precision and double-precision IEEE standards. It features a load-store architecture with 32 general-purpose registers and advanced memory architecture, including 32KB of L1 program cache and 32KB of L1 data cache, along with 512KB of L2 unified RAM/cache. The device supports various interfaces, including a 32-bit external memory interface (EMIF) for glueless connections to asynchronous and synchronous memories, and two multichannel buffered serial ports (McBSPs) for high-speed data communication. It is packaged in a 272-pin ball grid array (BGA) and operates with a core voltage of 1.26V and I/O voltage of 3.3V. Engineers considering this DSP for their projects should note its robust performance capabilities, extensive interfacing options, and suitability for applications requiring efficient floating-point computations.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6711D Floating-Point Digital Signal Processors - TMS320C6711DZDP200 - Texas Instruments
Dallas, TX, United States
TMS320C6711D Floating-Point Digital Signal Processors
TMS320C6711DZDP200
TMS320C6711D Floating-Point Digital Signal Processors TMS320C6711DZDP200
Floating-Point Digital Signal Processors 272-BGA 0 to 90

Floating-Point Digital Signal Processors 272-BGA 0 to 90

Buy Now Datasheet
 - TMS320C6711DZDP200 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 200MHz, CMOS, PBGA272

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 200MHz, CMOS, PBGA272

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6711DZDP200
1271134-TMS320C6711DZDP200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6711DZDP200 1271134-TMS320C6711DZDP200
Manufacturer: Texas Instruments Win Source Part Number: 1271134-TMS320C6711D ZDP200 Series: TMS320C67x Packaging: Tray Type: Floating Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 272-BBGA Mounting: SMD Interface: Host Interface, McBSP Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 72kB Voltage - Core: 1.26V Family Name: TMS320C6711D Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 272-BGA (27x27) Alternative Parts (Cross-Reference): TMS320C6711DGDP200; Introduction Date: March 01, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271134-TMS320C6711DZDP200
Series: TMS320C67x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 272-BBGA
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 72kB
Voltage - Core: 1.26V
Family Name: TMS320C6711D
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 272-BGA (27x27)
Alternative Parts (Cross-Reference): TMS320C6711DGDP200;
Introduction Date: March 01, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 32bit 200MHz 64KB Dsp
698-TMS320C6711DZDP200
32-bit 32bit 200MHz 64KB Dsp 698-TMS320C6711DZDP200
DSP 32bit 200MHz Floating-Point BGA 64KB RAM Product overview: TMS320C6711DZDP200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 200MHz, 64KB, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 200MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6711DZDP2 00 can be used for catalog matching and distributor lookup.

DSP 32bit 200MHz Floating-Point BGA 64KB RAM Product overview: TMS320C6711DZDP200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 200MHz, 64KB, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 200MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6711DZDP200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-19389-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-19389-ND
DSP (Digital Signal Processors) 296-19389-ND
IC DSP FLOATING-POINT 272-BGA

IC DSP FLOATING-POINT 272-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6711DZDP200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6711DZDP200
DSP (Digital Signal Processors) TMS320C6711DZDP200
IC DSP FLOATING-POINT 272-BGA

IC DSP FLOATING-POINT 272-BGA

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6711DZDP200 TMS320C6711DZDP200 1271134-TMS320C6711DZDP200 698-TMS320C6711DZDP200 296-19389-ND TMS320C6711DZDP200
Product Name TMS320C6711D Floating-Point Digital Signal Processors Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6711DZDP200 32-bit 32bit 200MHz 64KB Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.26V 1.26V 3.3V; 1.26V
Clock Speed 167 to 250 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 400
Operating Temperature -40 to 105 C (-40 to 221 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
DMA Channels 16
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - D35004AZGW200 - 868020-D35004AZGW200 - Win Source Electronics
Specs
Package Type BGA; Other; 240-BGA MicroStar (15x15)
View Details
5 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - HPSDM8148CCYE2 - 776185-HPSDM8148CCYE2 - Win Source Electronics
Specs
Supply Voltage 0.95V, 1.1V, 1.2V, 1.35V
Clock Speed 750 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
4 suppliers
DSP (Digital Signal Processors) - 66AK2H14DSAAWA24 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 1517-BBGA, FCBGA
Clock Speed 1200 to 1400 MHz
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers