The TMS320C6678 is a high-performance multicore digital signal processor (DSP) from Texas Instruments, featuring eight C66x DSP cores that operate at speeds of up to 1.4 GHz. Each core delivers 44.8 GMAC for fixed-point operations and 22.4 GFLOPS for floating-point operations, making it suitable for demanding applications in areas such as communications, audio, video infrastructure, and industrial automation. This DSP integrates a substantial amount of on-chip memory, including 32KB of L1 cache per core and 512KB of dedicated memory, along with 4096KB of shared memory. It supports a variety of high-speed interfaces, including RapidIO, PCIe Gen2, and Gigabit Ethernet, facilitating efficient data transfer and connectivity. The device also features a Multicore Navigator for optimized task management and a network coprocessor that enhances packet processing capabilities. The TMS320C6678 is designed for both commercial and extended temperature ranges, making it versatile for various environments. Its backward compatibility with the C6000 family ensures ease of migration for existing applications. Overall, this DSP is a robust choice for engineers seeking a powerful and flexible solution for high-performance computing tasks.
Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA -40 to 100
Manufacturer: Texas Instruments
Win Source Part Number: 937116-TMS320C6678CY
Series: TMS320C66x
Operating Temperature Range: -40°C ~ 100°C (TC)
Package: 841-BFBGA, FCBGA
Package: Tube
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: TMS320
Categories: Integrated Circuits (ICs)
Case / Package: 841-FCBGA (24x24)
ECCN: 5A991B7
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 44
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA -40 to 100 Product overview: TMS320C6678CYPA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6678CYPA can be used for catalog matching and distributor lookup.
IC DSP FIX/FLOAT POINT 841FCBGA
IC DSP FIX/FLOAT POINT 841FCBGA
IC DSP FIX/FLOAT POINT 841FCBGA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6678CYPA | 937116-TMS320C6678CYPA | 698-TMS320C6678CYPA | TMS320C6678CYPA-ND | TMS320C6678CYPA | TMS320C6678CYPA |
| Product Name | TMS320C6678 Multicore Fixed and Floating-Point Digital Signal Processor | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6678CYPA | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.5V; 1.8V | 1.5V; 1.8V; 1.00V | ||||
| Features | Embedded Timers | |||||
| Package Type | Other; FCBGA | Other; 841-FCBGA (24x24) | Other; FCBGA | Other; 841-BFBGA, FCBGA | BGA; Other; 841-BFBGA, FCBGA | |
| Clock Speed | 1000 to 1250 MHz | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | |
| MMACS | 320000 |