Texas Instruments TMS320C6678 Multicore Fixed and Floating-Point Digital Signal Processor TMS320C6678ACYP25

Description
Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA 0 to 85
Request a Quote Datasheet
Description
Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6678 Multicore Fixed and Floating-Point Digital Signal Processor - TMS320C6678ACYP25 - Texas Instruments
Dallas, TX, United States
TMS320C6678 Multicore Fixed and Floating-Point Digital Signal Processor
TMS320C6678ACYP25
TMS320C6678 Multicore Fixed and Floating-Point Digital Signal Processor TMS320C6678ACYP25
Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA 0 to 85

Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA 0 to 85

Buy Now Datasheet
8 core fixed and floating point digital signal processor 841-FCBGA 0 to 85 Product overview: TMS320C6678ACYP25 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6678ACYP2 5 can be used for catalog matching and distributor lookup.

8 core fixed and floating point digital signal processor 841-FCBGA 0 to 85 Product overview: TMS320C6678ACYP25 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6678ACYP25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-30475-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-30475-5-ND
DSP (Digital Signal Processors) 296-30475-5-ND
IC DSP FIX/FLOAT POINT 841FCBGA

IC DSP FIX/FLOAT POINT 841FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6678ACYP25 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6678ACYP25
Embedded - DSP (Digital Signal Processors) TMS320C6678ACYP25
IC DSP FIX/FLOAT POINT 841FCBGA

IC DSP FIX/FLOAT POINT 841FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6678ACYP25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6678ACYP25
DSP (Digital Signal Processors) TMS320C6678ACYP25
IC DSP FIX/FLOAT POINT 841FCBGA

IC DSP FIX/FLOAT POINT 841FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6678ACYP25 698-TMS320C6678ACYP25 296-30475-5-ND TMS320C6678ACYP25 TMS320C6678ACYP25
Product Name TMS320C6678 Multicore Fixed and Floating-Point Digital Signal Processor Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.5V; 1.8V 1.5V; 1.8V; 1.00V
Features Embedded Timers
Package Type Other; FCBGA Other; FCBGA Other; 841-BFBGA, FCBGA BGA; Other; 841-BFBGA, FCBGA
Clock Speed 1000 to 1250 MHz 1250 MHz 1250 MHz 1250 MHz 1250 MHz
MMACS 320000
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
5 suppliers
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWTA2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers
SM320C6712D-EP Enhanced Product Floating-Point Dsp - SM32C6712DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 MHz
MMACS 300
View Details
6 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers