Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - DM355SZCE216 DM355SZCE216

Description
Manufacturer: Texas Instruments Win Source Part Number: 772729-DM355SZCE216 Series: TMS320DM3x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 337-LFBGA Mounting: SMD Interface: ASP, I2C, SPI, UART, USB Clock Rate: 216MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 56kB Voltage - Core: 1.30V Family Name: DM355 Categories: Integrated Circuits (ICs) Manufacturer Package: 337-NFBGA (13x13) Alternative Parts (Cross-Reference): DM355SZCEA216; Introduction Date: March 01, 2008 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772729-DM355SZCE216 Series: TMS320DM3x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 337-LFBGA Mounting: SMD Interface: ASP, I2C, SPI, UART, USB Clock Rate: 216MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 56kB Voltage - Core: 1.30V Family Name: DM355 Categories: Integrated Circuits (ICs) Manufacturer Package: 337-NFBGA (13x13) Alternative Parts (Cross-Reference): DM355SZCEA216; Introduction Date: March 01, 2008 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM355SZCE216
772729-DM355SZCE216
Embedded - Embedded - DSP (Digital Signal Processors) - DM355SZCE216 772729-DM355SZCE216
Manufacturer: Texas Instruments Win Source Part Number: 772729-DM355SZCE216 Series: TMS320DM3x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 337-LFBGA Mounting: SMD Interface: ASP, I2C, SPI, UART, USB Clock Rate: 216MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 56kB Voltage - Core: 1.30V Family Name: DM355 Categories: Integrated Circuits (ICs) Manufacturer Package: 337-NFBGA (13x13) Alternative Parts (Cross-Reference): DM355SZCEA216; Introduction Date: March 01, 2008 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772729-DM355SZCE216
Series: TMS320DM3x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 337-LFBGA
Mounting: SMD
Interface: ASP, I2C, SPI, UART, USB
Clock Rate: 216MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.30V
Family Name: DM355
Categories: Integrated Circuits (ICs)
Manufacturer Package: 337-NFBGA (13x13)
Alternative Parts (Cross-Reference): DM355SZCEA216;
Introduction Date: March 01, 2008
Country of Origin: Philippines
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Number 772729-DM355SZCE216
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - DM355SZCE216
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2184NKST-320 - Lingto Electronic Limited
Specs
Clock Speed 80 MHz
Interface Type Host Interface, Serial Port
View Details
SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFHW - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
3 suppliers
 - 8895941 - RS Components, Ltd.
Specs
Data Bus 16-Bit
Package Type Other; PDIP
MIPS 30
View Details
2 suppliers