Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA 0 to 85
4 core fixed and floating point digital signal processor 841-FCBGA 0 to 85 Product overview: TMS320C6674ACYP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6674ACYP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 797361-TMS320C6674AC
Series: TMS320C66x
Packaging: Tube
Type: Fixed/Floating Point
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.0V, 1.5V, 1.8V
Package: 841-BFBGA, FCBGA
Mounting: SMD
Interface: EBI/EMI, I2C, PCIe, SPI, TSIP, UART, 10/100/1000 Ethernet
Clock Rate: 1GHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 6.25MB
Voltage - Core: 1.00V
Family Name: TMS320C6674
Categories: Integrated Circuits (ICs)
Manufacturer Package: 841-FCBGA (24x24)
Alternative Parts (Cross-Reference): TMS320C6674ACYPA;
ECCN: 5A991.b.4.a
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC DSP FIX/FLOAT POINT 841FCBGA
IC DSP FIX/FLOAT POINT 841FCBGA
IC DSP FIX/FLOAT POINT 841FCBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6674ACYP | 698-TMS320C6674ACYP | 797361-TMS320C6674ACYP | 296-42938-5-ND | TMS320C6674ACYP | TMS320C6674ACYP |
| Product Name | TMS320C6674 Multicore Fixed and Floating-Point Digital Signal Processor | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6674ACYP | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.5V; 1.8V | 1.00V | 1.5V; 1.8V; 1.00V | |||
| Features | Embedded Timers | |||||
| Package Type | Other; FCBGA | Other; FCBGA | Other; 841-BFBGA, FCBGA | BGA; Other; 841-BFBGA, FCBGA | ||
| Clock Speed | 1000 to 1250 MHz | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz |
| MMACS | 160000 |