Multicore Fixed and Floating-Point Digital Signal Processor 841-FCBGA 0 to 85
IC DSP FIX/FLOAT POINT 841FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 797360-TMS320C6672AC
Series: TMS320C66x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.0V, 1.5V, 1.8V
Package: 841-BFBGA, FCBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet MAC, PCIe, I2C, SPI, SRIO, UART
Clock Rate: 1.25GHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 5.125MB
Voltage - Core: 1.00V
Family Name: TMS320C6672
Categories: Integrated Circuits (ICs)
Manufacturer Package: 841-FCBGA (24x24)
Alternative Parts (Cross-Reference): TMS320C6672ACYPA25;
ECCN: 5A991.b.4.a
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
2 core fixed and floating point digital signal processor 841-FCBGA 0 to 85 Product overview: TMS320C6672ACYP25 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6672ACYP2
Digital Signal Processors & Controllers - DSP, DSC Multicore Fix/Float Pt Dig Sig Proc
IC DSP FIX/FLOAT POINT 841FCBGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6672ACYP25 | 296-30473-5-ND | 797360-TMS320C6672ACYP25 | 698-TMS320C6672ACYP25 | 815-TMS320C6672ACYP25 | TMS320C6672ACYP25 |
| Product Name | TMS320C6672 Multicore Fixed and Floating-Point Digital Signal Processor | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6672ACYP25 | Dsp | Digital Signal Processors & Controllers - DSP, DSC Multicore Fix/Float Pt Dig Sig Proc | DSP (Digital Signal Processors) |
| Supply Voltage | 1.5V; 1.8V | 1.5V; 1.8V; 1.00V | 1.00V | 1.1V | ||
| Features | Embedded Timers | |||||
| Package Type | Other; FCBGA | Other; 841-BFBGA, FCBGA | Other; FCBGA | Other; 841-BFBGA, FCBGA | BGA; Other; 841-BFBGA, FCBGA | |
| Clock Speed | 1000 to 1500 MHz | 1250 MHz | 1250 MHz | 1250 MHz | 1250 MHz | |
| MMACS | 80000 |