The TMS320C6671ACYP25 is a single-core fixed and floating-point digital signal processor based on TI's KeyStone architecture, featuring a 1.25 GHz C66x DSP core with 40 GMAC/core and 20 GFLOP/core performance. It operates in a 841-pin FCBGA package with dimensions of 315 mm × 135.9 mm, and is qualified for commercial temperature operation from 0°C to 85°C. The device includes 32 KB L1P and L1D cache, 512 KB local L2 memory, and 4 MB multicore shared SRAM. It integrates a 64-bit DDR3-1600 interface, HyperLink at up to 50 Gbaud, RapidIO 2.1 with four lanes, PCIe Gen2 with one or two lanes, and a Gigabit Ethernet switch with two SGMII ports. Network and security acceleration support up to 2.8 Gbps encryption and 1.5 M packets per second processing. The part is fully backward compatible with the C6000 DSP family and includes a Multicore Navigator with 8192 hardware queues for zero-overhead packet transfers.
Fixed and Floating-Point Digital Signal Processor 841-FCBGA
1 core fixed and floating point digital signal processor 841-FCBGA 0 to 85 Product overview: TMS320C6671ACYP25 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6671ACYP2
Manufacturer: Texas Instruments
Win Source Part Number: 797357-TMS320C6671AC
Series: TMS320C66x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.0V, 1.5V, 1.8V
Package: 841-BFBGA, FCBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet MAC, PCIe, I2C, SPI, SRIO, UART
Clock Rate: 1.25GHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 4.56MB
Voltage - Core: 1.00V
Family Name: TMS320C6671
Categories: Integrated Circuits (ICs)
Manufacturer Package: 841-FCBGA (24x24)
Alternative Parts (Cross-Reference): TMS320C6671ACYPA25;
ECCN: 5A991.b.4.a
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC DSP FIX/FLOAT POINT 841FCBGA
IC DSP FIX/FLOAT POINT 841FCBGA
IC DSP FIX/FLOAT POINT 841FCBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6671ACYP25 | 698-TMS320C6671ACYP25 | 797357-TMS320C6671ACYP25 | TMS320C6671ACYP25-ND | TMS320C6671ACYP25 | TMS320C6671ACYP25 |
| Product Name | TMS320C6671 Fixed and Floating-Point Digital Signal Processor | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6671ACYP25 | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.5V; 1.8V | 1.00V | 1.5V; 1.8V; 1.00V | |||
| Features | Embedded Timers | |||||
| Package Type | Other; FCBGA | Other; FCBGA | Other; 841-BFBGA, FCBGA | BGA; Other; 841-BFBGA, FCBGA | ||
| Clock Speed | 1000 to 1250 MHz | 1250 MHz | 1250 MHz | 1250 MHz | 1250 MHz | 1250 MHz |
| MMACS | 40000 |