Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6652CZH6 TMS320C6652CZH6

Description
Manufacturer: Texas Instruments Win Source Part Number: 797347-TMS320C6652CZ H6 Series: TMS320C66x Packaging: Tray Type: Fixed/Floating Point Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.0V, 1.5V, 1.8V Package: 625-BFBGA, FCBGA Mounting: SMD Interface: DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP Clock Rate: 600MHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 1.06MB Voltage - Core: 1.00V Family Name: TMS320C6652 Categories: Integrated Circuits (ICs) Manufacturer Package: 625-FCBGA (21x21) Alternative Parts (Cross-Reference): TMS320C6652CZHA6 ; ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797347-TMS320C6652CZ H6 Series: TMS320C66x Packaging: Tray Type: Fixed/Floating Point Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.0V, 1.5V, 1.8V Package: 625-BFBGA, FCBGA Mounting: SMD Interface: DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP Clock Rate: 600MHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 1.06MB Voltage - Core: 1.00V Family Name: TMS320C6652 Categories: Integrated Circuits (ICs) Manufacturer Package: 625-FCBGA (21x21) Alternative Parts (Cross-Reference): TMS320C6652CZHA6 ; ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6652CZH6
797347-TMS320C6652CZH6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6652CZH6 797347-TMS320C6652CZH6
Manufacturer: Texas Instruments Win Source Part Number: 797347-TMS320C6652CZ H6 Series: TMS320C66x Packaging: Tray Type: Fixed/Floating Point Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.0V, 1.5V, 1.8V Package: 625-BFBGA, FCBGA Mounting: SMD Interface: DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP Clock Rate: 600MHz Non-Volatile Memory: ROM (128 kB) On-Chip RAM: 1.06MB Voltage - Core: 1.00V Family Name: TMS320C6652 Categories: Integrated Circuits (ICs) Manufacturer Package: 625-FCBGA (21x21) Alternative Parts (Cross-Reference): TMS320C6652CZHA6 ; ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797347-TMS320C6652CZH6
Series: TMS320C66x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.0V, 1.5V, 1.8V
Package: 625-BFBGA, FCBGA
Mounting: SMD
Interface: DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP
Clock Rate: 600MHz
Non-Volatile Memory: ROM (128 kB)
On-Chip RAM: 1.06MB
Voltage - Core: 1.00V
Family Name: TMS320C6652
Categories: Integrated Circuits (ICs)
Manufacturer Package: 625-FCBGA (21x21)
Alternative Parts (Cross-Reference): TMS320C6652CZHA6 ;
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Low-Power 600MHz Dsp - 698-TMS320C6652CZH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 600MHz Dsp
698-TMS320C6652CZH6
Low-Power 600MHz Dsp 698-TMS320C6652CZH6
1 core fixed and floating point low power 600MHz digital signal processor 625-FCBGA 0 to 85 Product overview: TMS320C6652CZH6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 600MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Low-Power, 600MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6652CZH6 can be used for catalog matching and distributor lookup.

1 core fixed and floating point low power 600MHz digital signal processor 625-FCBGA 0 to 85 Product overview: TMS320C6652CZH6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 600MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Low-Power, 600MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6652CZH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-44454-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-44454-ND
DSP (Digital Signal Processors) 296-44454-ND
FIXED AND FLOATING POINT DIGITAL

FIXED AND FLOATING POINT DIGITAL

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6652CZH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6652CZH6
DSP (Digital Signal Processors) TMS320C6652CZH6
FIXED AND FLOATING POINT DIGITAL

FIXED AND FLOATING POINT DIGITAL

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C6652CZH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6652CZH6
Embedded - DSP (Digital Signal Processors) TMS320C6652CZH6
FIXED AND FLOATING POINT DIGITAL

FIXED AND FLOATING POINT DIGITAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 797347-TMS320C6652CZH6 698-TMS320C6652CZH6 296-44454-ND TMS320C6652CZH6 TMS320C6652CZH6
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6652CZH6 Low-Power 600MHz Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Data Bus 16-Bit
Supply Voltage 1.00V 1.5V; 1.8V
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products